LevelOne logo

LevelOne FCS-1060 security camera 640 x 480 pixels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56970
Info modified on:
25 Sept 2023, 12:15:06
Long product name LevelOne FCS-1060 security camera 640 x 480 pixels:

10/100Mbps, 640 x 480, Motorized wild-range Pan/Tilt, Built-in 1/4” CMOS sensor

LevelOne FCS-1060 security camera 640 x 480 pixels:

LevelOne FCS-1060 is a Pan and Tilt IP Network camera, offering superior image quality and optimized bandwidth efficiency through existing Ethernet connections. It is able to broadcast live images to your handheld mobile phone or PDA and supports 3GPP/ISMA RSTP format via a 3G mobile phone.

Pan/Tilt Network Camera
The FCS-1060 contains a CMOS sensor to record brilliant images up to 640 x 480 pixels. The Auto Pan function allows the user to define individual cameras automatic panning movements thus providing the capability to survey the widest range of targets over a pan range of 350-degrees and a tilt range of 125-degrees. The Patrol mode allows the user to preset up to 20 spots for sequential auto-monitoring.

Remotely, Advanced Monitoring Features
The motion detection feature provides operational flexibility to record only when there is motion thus saving record storage. With a built-in web server, the FCS-1060 provides an easy user interface for remote access to receive video signals from anywhere anytime over the Internet with the Internet Explorer browser.

Easy Maintenance and Configuration
With LevelOne’s free bundled software, administrators are able to monitor up to 64 channels simultaneously. The FCS-1060 also provides recording capabilities for synchronized video & audio when captured by event-driven or schedule recording modes. For full-featured surveillance solutions to your camera needs, our LevelOne FCS-1060 absolutely provides optimum solutions when building a digital surveillance environment.

- Built-in 1/4” CMOS sensor to deliver high quality streaming video
- Motorized wild-range Pan/Tilt
- Supports 3GPP/ISMA RTSP (Real Time Streaming Protocol)
- Intelligent Motion Detection
- Built-in Web server for remote accessing image from general web browser anywhere
- Free software included (Industry-leading 64-channel IP CamSecure software)

Short summary description LevelOne FCS-1060 security camera 640 x 480 pixels:

LevelOne FCS-1060, FCC, CE, 1 lx, 0 - 125°, 0 - 350°, CMOS, 25.4 / 4 mm (1 / 4")

Long summary description LevelOne FCS-1060 security camera 640 x 480 pixels:

LevelOne FCS-1060. Certification: FCC, CE. Minimum illumination: 1 lx, Tilt angle range: 0 - 125°, Pan range: 0 - 350°. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Focal length range: 0 - 4 mm. Maximum resolution: 640 x 480 pixels, Video formats supported: MPEG4, Frame rate: 30 fps

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.