location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 686-PGO tab index Blank tab index Green, Orange, Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
686-PGO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
686-PGO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0212009759432 show
Category:
Indexes with tabs to divide the sections. Often done alphabeticaly.
Tab Indexes Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 09:02:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3M 686-PGO tab index Blank tab index Green, Orange, Pink :
The long product name of 3M 686-PGO tab index Blank tab index Green, Orange, Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 inch Solid, Pink, Green, Orange, 22/Color, 66/Dispenser
More>>>
3M 686-PGO tab index Blank tab index Green, Orange, Pink:
The official description of 3M 686-PGO tab index Blank tab index Green, Orange, Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Post-it® Tabs in 1 inch size create necessary order by easily organizing planners and calendars into sections. Solid color bars give you flexibility to organize by color. Tabs are durable, you can write on them, and reposition as needed. They are also great for planners, binders and file folders. Tabs stick securely and remove cleanly. Pink, Green and Orange. Contains 22 tabs/color and 66 tabs/on-the-go dispenser.

Short summary description 3M 686-PGO tab index Blank tab index Green, Orange, Pink:
This short summary of the 3M 686-PGO tab index Blank tab index Green, Orange, Pink data-sheet is auto-generated and uses the product title and the first six key specs.

3M 686-PGO, Blank tab index, Green, Orange, Pink, 25.4 mm, 38.1 mm

Long summary description 3M 686-PGO tab index Blank tab index Green, Orange, Pink:
This is an auto-generated long summary of 3M 686-PGO tab index Blank tab index Green, Orange, Pink based on the first three specs of the first five spec groups.

3M 686-PGO. Type: Blank tab index, Product colour: Green, Orange, Pink. Width: 25.4 mm, Height: 38.1 mm

Features
Type *
Blank tab index
Product colour
Green, Orange, Pink
Number of tabs
66
Weight & dimensions
Width
25.4 mm
Height
38.1 mm
Brand Image Product code Product Stock Price from
Post-It

Post-It 680-9 tab index Blank tab index Polyester Yellow
(show image)
680-9 680-9 0.00
(excl. VAT)
0 (incl. VAT)
Post-It

Post-It 680-2 tab index
(show image)
680-2 680-2 0.00
(excl. VAT)
0 (incl. VAT)
Post-It

Post-It 680-1 tab index
(show image)
680-1 680-1 0.00
(excl. VAT)
0 (incl. VAT)
Post-It

Post-It 680-23 tab index Blank tab index Polyester Blue
(show image)
680-23 680-23 0.00
(excl. VAT)
0 (incl. VAT)
Post-It

Post-It 680-5 tab index
(show image)
680-5 680-5 0.00
(excl. VAT)
0 (incl. VAT)