Logitech logo

Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89707
Info modified on:
18 Jan 2024, 17:36:10
Long product name Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels:

Logitech QuickCam Sphere USB

Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels:

You've never seen anything like the unique combination of form and function of the QuickCam Sphere. It features a black, ball-shaped camera that sits atop a nine-inch-high stand at your eye level. Why? So that you'll get optimal face time during your video calls or video instant messaging (IM) sessions. And when you move, it actually follows you around! The QuickCam Sphere mechanically and automatically turns left and right for almost a 180-degree horizontal view or up and down for almost 90-degree top-to-bottom view. So your smiling face will always stay in the picture.

- Easily add live video to MSN® Messenger... now with fast video and large 320 x 240 image size.
- Also works with video-enabled Yahoo!® Messenger and Windows® Messenger.
- Make live video calls using the built-in microphone.
- Always stay in the frame thanks to the automatic face-tracking.software and mechanical pan and tilt feature.
- Record high quality videos at true 640 x 480 resolution with the high-quality CCD sensor.
- Get closer with the digital zoom.
- Capture 1.3 megapixel photos.
- Send a video e-mail with one click.
- Set up a webcam to update images to your website.

Short summary description Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels:

Logitech QuickCam Sphere, 1.3 MP, 640 x 480 pixels, 30 fps, CCD, CD-ROM, 200 MB

Long summary description Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels:

Logitech QuickCam Sphere. Megapixel (approx.): 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Sensor type: CCD. Minimum system requirements: CD-ROM. Minimum storage drive space: 200 MB, Internal memory: 128 MB, Cable type: USB 2.7m

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.