location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 51380085 hole punch 40 sheets Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
51380085
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51380085 show
Show alternative article codes used in the online market place
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2020 18:31:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 years
Long product name Leitz 51380085 hole punch 40 sheets Grey :
The long product name of Leitz 51380085 hole punch 40 sheets Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Registraturlocher gerfertigt aus Stahlblech. Die Anschlagschiene ist einstellbar auf verschiedene Formate. Der Locher besitzt einen rutschfesten Plastikboden. Lochleistung: 4 mm bzw 40 Blatt. 5 Jahre Garantie.
More>>>
Leitz 51380085 hole punch 40 sheets Grey:
The official description of Leitz 51380085 hole punch 40 sheets Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sturdy punch for large quantities of paper.

- Capacity : 4mm/40 sheets (80gsm paper);
- Innovative hand held grip design and sharp stamps for less punching effort;
- Click stop guide bar which stays firmly in place with a clear viewing frame for easy visibility of sizes;
- Hinged waste box, easy to release;
- Cover with unique locking mechanism for convenient storage in a drawer;
- Material: metal with non-slip plastic base to prevent scratching office furniture.

Short summary description Leitz 51380085 hole punch 40 sheets Grey:
This short summary of the Leitz 51380085 hole punch 40 sheets Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 51380085, 40 sheets, Grey, Metal, 4 mm, 5.5 mm, 710 g

Long summary description Leitz 51380085 hole punch 40 sheets Grey:
This is an auto-generated long summary of Leitz 51380085 hole punch 40 sheets Grey based on the first three specs of the first five spec groups.

Leitz 51380085. Punch capacity: 40 sheets, Product colour: Grey, Material: Metal. Diameter: 5.5 mm, Weight: 710 g. Dimensions (WxDxH): 137 x 135 x 156 mm

Features
Punch capacity
40 sheets
Product colour
Grey
Material
Metal
Punch holes quantity
2
Punch distance
4 mm
Weight & dimensions
Diameter
5.5 mm
Weight
710 g
Other features
Dimensions (WxDxH)
137 x 135 x 156 mm
Brand Image Product code Product Stock Price from
Leitz NeXXt hole punch 40 sheets Red Leitz NeXXt hole punch 40 sheets Red
(show image)
51380025 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 40 sheets Black Leitz NeXXt hole punch 40 sheets Black
(show image)
51380095 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 40 sheets Blue Leitz NeXXt hole punch 40 sheets Blue
(show image)
51380035 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)