location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic USB Chatcam with microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Chatcam with microphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLLCHATCAM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714909019507
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Conceptronic USB Chatcam with microphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 640 x 480 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB 2.0
Warranty: 5 years
Long product name Conceptronic USB Chatcam with microphone :
The long product name of Conceptronic USB Chatcam with microphone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Chatcam with microphone
More>>>
Conceptronic USB Chatcam with microphone:
The official description of Conceptronic USB Chatcam with microphone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built-in 4 LED manual light control
Built-in 4 LED manual light control Chatting and see each other through the internet with this VGA chatcam. This web cam is compatible with all messenger and chat applications. The microphone is built-in and it is very easy to connect and install the camera. The webcam can be used in 2 different ways: for desktop use by using the included foot or for notebook/TFT screen.

Short summary description Conceptronic USB Chatcam with microphone:
This short summary of the Conceptronic USB Chatcam with microphone data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic USB Chatcam with microphone, 640 x 480 pixels, 30 fps, USB 2.0, CD-ROM, 100 MB

Long summary description Conceptronic USB Chatcam with microphone:
This is an auto-generated long summary of Conceptronic USB Chatcam with microphone based on the first three specs of the first five spec groups.

Conceptronic USB Chatcam with microphone. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0. Minimum system requirements: CD-ROM. Minimum storage drive space: 100 MB

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Design
Built-in microphone *
Yes
Design
Interface *
USB 2.0
System requirements
Minimum system requirements
CD-ROM
Other features
Minimum storage drive space
100 MB
Brand Image Product code Product Stock Price from
Conceptronic AMDIS 2K Super HD Autofocus Webcam with Microphone Conceptronic AMDIS 2K Super HD Autofocus Webcam with Microphone
(show image)
100752707101 AMDIS 2K Super HD Autofocus Webcam with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic AMDIS 1080P Full HD Webcam with Microphone Conceptronic AMDIS 1080P Full HD Webcam with Microphone
(show image)
100752507 AMDIS 1080P Full HD Webcam with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Flexcam HD with Microphone Conceptronic Flexcam HD with Microphone
(show image)
CLLFLCAMHD Flexcam HD with Microphone 0.00
(excl. VAT)
0 (incl. VAT)