location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-540CN multifunction printer Inkjet 600 x 1200 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-540CN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-540CN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-540CN multifunction printer Inkjet 600 x 1200 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 600 x 1200 DPI
  • - 25 ppm
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 32 MB
  • - 8 kg
Long product name Brother DCP-540CN multifunction printer Inkjet 600 x 1200 DPI 25 ppm :
The long product name of Brother DCP-540CN multifunction printer Inkjet 600 x 1200 DPI 25 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-540CN Colour Inkjet All-in-One
More>>>
Brother DCP-540CN multifunction printer Inkjet 600 x 1200 DPI 25 ppm:
The official description of Brother DCP-540CN multifunction printer Inkjet 600 x 1200 DPI 25 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DCP-540CN is ideal if you're a home worker or part of a small network group as it allows you to colour print, copy and scan from one compact unit. Complex colour presentations and graphics can be printed with a high quality, professional finish.

Short summary description Brother DCP-540CN multifunction printer Inkjet 600 x 1200 DPI 25 ppm:
This short summary of the Brother DCP-540CN multifunction printer Inkjet 600 x 1200 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-540CN, Inkjet, Colour printing, 600 x 1200 DPI, Colour copying, Colour scanning

Long summary description Brother DCP-540CN multifunction printer Inkjet 600 x 1200 DPI 25 ppm:
This is an auto-generated long summary of Brother DCP-540CN multifunction printer Inkjet 600 x 1200 DPI 25 ppm based on the first three specs of the first five spec groups.

Brother DCP-540CN. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 600 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Maximum number of copies
99 copies
Copy resolution (colour text and graphics)
600 DPI
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan input modes
E-mail, Image, OCR, File, Flash card
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
10 sheets
Paper handling
Borderless printing media sizes
A4
Media weight (tray 1)
64-220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Internal memory *
32 MB
Compatible memory cards
MMC, MS Pro, SD, xD
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5.08 cm (2")
Power
Power consumption (average operating)
35 W
Power consumption (PowerSave)
5 W
Power consumption (standby)
8 W
Weight & dimensions
Weight
8 kg
Packaging data
Package weight
10.6 kg
Packaging content
Bundled software
MFL-Pro Suite ControlCentre3 ScanSoft Paperport SE ControlCentre2 NewSoft Presto! PageManager7 SYSTRAN WebTranslator 5.0
Other features
I/O ports
1x USB 1x RJ-45
Networking features
Ethernet 10/100Base-T
Dimensions (WxDxH)
398 x 370 x 180 mm
Network ready
Yes
Power requirements
220V
Standard media sizes
A4, Letter, Legal, Executive, A5, A6, Photo 10x15cm, Envelopes
Media types supported
Plain, Inkjet, Glossy, Transparent
Scan file formats
BMP, PDF, PNG, TIFF
Image scaling/enlargement range
25 - 400%
Compatible operating systems
Windows 98/98SE/Me/2000/XP/XP64/Vista Mac OS X 10.4, Linux
PictBridge
Yes
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
475 x 253 x 451 mm
Scan speed
6 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:51:40
Uk has collected 5 expert reviews for Brother DCP-540CN multifunction printer Inkjet 600 x 1200 DPI 25 ppm and the average expert rating is 41 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
41%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-10 01:51:34
Primarily aimed at home users, Brothers DCP-540CN is an inkjet MFP with a network port, so its easy to share on a home network. Setup is fairly easy, with instructions on the 2in colour screen to direct you to the ink cartridge slots and the USB a...
40%
techradar.com
Updated:
2011-08-10 01:51:38
The DCP-540CN (£132 inc. VAT) is part of the recently redesigned Brother MFD range where the four ink tanks reside behind a flap on the front of the printer. Previously you had to open the top of the printer, which could be awkward if it was placed bet...
Good 10/100 network function, Space saver...
Bad Text quality unimpressive, Photo printing slow...
Bottom line The DCP-540CN (£132 inc. VAT) is part of the recently redesigned Brother MFD range where the four ink tanks reside behind a flap on the front of the printer. Previously you had to open the top of the printer, which could be awkward if it was placed bet...
50%
itreviews.com
Updated:
2011-08-10 01:51:40
inkjet printer, scanner and copier: The Brother DCP-540CN is part of a new line-up of Brother MFDs (multi-function devices) that bear a passing resemblance to previous models such as the MF-C620, not least because the new models continue to use the...
0%