HPE logo

HPE 142258-001 power cable Black 2 m C14 coupler C13 coupler

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86558
Info modified on:
23 Nov 2021, 20:05:45
Long product name HPE 142258-001 power cable Black 2 m C14 coupler C13 coupler:

AC Power Distribution Unit (PDU) power cord (Black) - 250VAC, 16AWG, 2.0m (6.6ft) long - Includes IEC-320 C14 (M) connector to IEC 320 C13 (F) connector

Short summary description HPE 142258-001 power cable Black 2 m C14 coupler C13 coupler:

HPE 142258-001, 2 m, C14 coupler, C13 coupler, 250 V

Long summary description HPE 142258-001 power cable Black 2 m C14 coupler C13 coupler:

HPE 142258-001. Cable length: 2 m, Connector 1: C14 coupler, Connector 2: C13 coupler. Input voltage: 250 V

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.