location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FSW-0812 network switch Unmanaged Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FSW-0812
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSW-0812 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4014619046645 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:20:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne FSW-0812 network switch Unmanaged Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 2000 entries Switching capacity: 0.2 Gbit/s
  • - Power over Ethernet (PoE)
Long product name LevelOne FSW-0812 network switch Unmanaged Power over Ethernet (PoE) :
The long product name of LevelOne FSW-0812 network switch Unmanaged Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FSW-08128-Port Fast Ethernet PoE PD Switch
More>>>
LevelOne FSW-0812 network switch Unmanaged Power over Ethernet (PoE):
The official description of LevelOne FSW-0812 network switch Unmanaged Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- PD Network switch for flexible and easy installation without the need for a power adapter
- Complies with IEEE Half- and Full-Duplex standards
- Features 8 Auto-Negotiation RJ45 ports supporting Auto-MDI/MDIX
- Full LED display panel for error detection and network monitoring
- Compact design for desktop or wall-mounting
- Plug-and-Play enabled for easy setup and configuration

Product Overview
The LevelOne FSW-0812 is a compact 8-port Fast Ethernet Switch with a PD port that allows this witch to receive its power requirement from a PoE Switch or PoE Injector. It is a high-performance, cost-effective and easy to use network switch for expanding home and office networks.

Power from PoE Switch or Injector
The PoE(PD) receives its power from a network PoE PSE (Power Sourcing Equipment), allowing for a flexible and easy to install network switch for expanding the current LAN.

Plug-and-Play Expansion of Home/Office Network
The LevelOne 8-port Fast Ethernet Switch is an easy to install “plug-and-play” switch, allowing users to either create a Local Area Network (LAN) or connect additional network devices, such network cameras, storage devices or print servers, to an established network.

Fast Ethernet Switching Architecture
The FSW-0812 delivers 200Mbps bandwidth per port in full-duplex mode and incorporates a non-blocking wire-speed switching architecture for seamless transferring of data through the network. All ports support auto-negotiation and auto-MDI/MDIX sensing, eliminating the need for crossover cables or Uplink ports. Each port can be used as general network ports or as connecting ports into a router, server, hub or another network switch.

Short summary description LevelOne FSW-0812 network switch Unmanaged Power over Ethernet (PoE):
This short summary of the LevelOne FSW-0812 network switch Unmanaged Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FSW-0812, Unmanaged, Full duplex, Power over Ethernet (PoE)

Long summary description LevelOne FSW-0812 network switch Unmanaged Power over Ethernet (PoE):
This is an auto-generated long summary of LevelOne FSW-0812 network switch Unmanaged Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

LevelOne FSW-0812. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 2000 entries, Switching capacity: 0.2 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Power over Ethernet (PoE)

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Network
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
10G support *
No
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Data transmission
Supported data transfer rates
10/100 Mbps
Switching capacity *
0.2 Gbit/s
MAC address table *
2000 entries
Store-and-forward
Yes
Maximum data transfer rate
0.1 Gbit/s
Packet buffer memory
1 MB
Protocols
Switching protocols
CSMA/CD
Design
Certification
FCC Class A, CE
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 90 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Dimensions (WxDxH)
77 x 130 x 24 mm
Connectivity technology
Wired
Bandwidth
0.2 Gbit/s
Power requirements
100 - 240 VAC, 50/60 Hz
Networking features
Fast Ethernet
Connectivity LEDs
Yes
Brand Image Product code Product Stock Price from
LevelOne 5-Port Fast Ethernet Switch LevelOne 5-Port Fast Ethernet Switch
(show image)
FSW-0511 5-Port Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)