location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon iPF9100 2Yr Extended Warranty CarePak 1 license(s) 2 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPF9100 2Yr Extended Warranty CarePak
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1708B047
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon iPF9100 2Yr Extended Warranty CarePak 1 license(s) 2 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 license(s)
  • - 2 year(s)
  • - Service time (hours x days): 12x5
Long product name Canon iPF9100 2Yr Extended Warranty CarePak 1 license(s) 2 year(s) :
The long product name of Canon iPF9100 2Yr Extended Warranty CarePak 1 license(s) 2 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPF9100 2Yr Extended Warranty CarePak
More>>>
Canon iPF9100 2Yr Extended Warranty CarePak 1 license(s) 2 year(s):
The official description of Canon iPF9100 2Yr Extended Warranty CarePak 1 license(s) 2 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Select the right plan for your Canon Product

Canon CarePAK Extended Service Plan (CarePAK) is a cost-effective and easy-to-use extended service program. It provides up to three full years of service and support from the date you purchased your Canon product. CarePAK provides toll-free Canon technical support and includes Canon's superb InstantExchange replacement program. Protect against unforeseen repair costs, excessive downtime, and enjoy peace of mind for years to come knowing your new equipment is fully covered.

Canon CarePAK Extended Service Plan

- Protection from unforeseen repair costs.
- Toll-free access to Canon's technical support staff during normal business hours.
- Quality repairs performed by Canon-certified service personnel using genuine Canon parts.
- Canon's InstantExchange service which provides a replacement unit, usually the next business day.
- Minimal downtime whenever service is needed.
- Repair service provided by over 400 Canon Authorized Service Facilities (ASFs) nationwide.
- Assurance that parts and labor are supported by 60 years of industry leadership.

Short summary description Canon iPF9100 2Yr Extended Warranty CarePak 1 license(s) 2 year(s):
This short summary of the Canon iPF9100 2Yr Extended Warranty CarePak 1 license(s) 2 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon iPF9100 2Yr Extended Warranty CarePak, 1 license(s), 2 year(s), 12x5, Next Business Day (NBD)

Long summary description Canon iPF9100 2Yr Extended Warranty CarePak 1 license(s) 2 year(s):
This is an auto-generated long summary of Canon iPF9100 2Yr Extended Warranty CarePak 1 license(s) 2 year(s) based on the first three specs of the first five spec groups.

Canon iPF9100 2Yr Extended Warranty CarePak. License quantity: 1 license(s), Number of years: 2 year(s), Service time (hours x days): 12x5, Next Business Day (NBD)

Features
License quantity
1 license(s)
Next Business Day (NBD)
Yes
Features
Service time (hours x days)
12x5
Number of years
2 year(s)
Brand Image Product code Product Stock Price from
Canon iPF9100 1Yr Extended Warranty CarePak 1 license(s) 1 year(s) Canon iPF9100 1Yr Extended Warranty CarePak 1 license(s) 1 year(s)
(show image)
1708B046 iPF9100 1Yr Extended Warranty CarePak 0.00
(excl. VAT)
0 (incl. VAT)