location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP470 Inkjet A4 4800 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP470
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2177B019
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP470 Inkjet A4 4800 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 22 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - 6.03 kg
Warranty: 1 year
Long product name Canon PIXMA MP470 Inkjet A4 4800 x 1200 DPI 22 ppm :
The long product name of Canon PIXMA MP470 Inkjet A4 4800 x 1200 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MP470, 4800 x 1200dpi, 22ppm, USB 2.0
More>>>
Canon PIXMA MP470 Inkjet A4 4800 x 1200 DPI 22 ppm:
The official description of Canon PIXMA MP470 Inkjet A4 4800 x 1200 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Modern Design with Enhanced Performance.
Higher productivity, right at home. This versatile All-In-One lets you quickly print beautiful photos and laser-quality text. Copy important documents, with results that are truer to your originals. And scan photos or forms, even thick notebooks. You can print directly from memory cards1, digital cameras and camera phones2—and even enhance your images before you print, using the 1.8" color LCD display. All this performance comes in one compact, stylish machine that will enhance any office setting.

Features
- High Resolution: Precision ink nozzles create high resolution photos—up to 4800 x 1200 color dpi.3
- Fine detail: Microscopic 2-picoliter sized color ink droplets produce finely detailed and sharp photos.
- Superb Scans: Produce beautiful scans with resolution of up to 2400 x 4800 color dpi.
- Fast Photos: In just 46 seconds, you can produce a photo lab-quality 4" x 6" print.4
- Long-lasting Photos: Using select genuine Canon inks and photo papers, you can create beautiful photos that last up to 100 years.5
- Real-life photos: Canon print head technology helps to create real-life photos you'll be proud to share.
- Smart Copying: Dual Color Gamut Processing Technology automatically optimizes quality based on the type of originals you are copying.
- Copy/Scan thick originals: You can even copy or scan thick items that do not lie flat on the platen.
- Preview, then print: Before printing, preview and fine tune your images using the color LCD display.
- Click-Connect-Print: Just capture an image with a PictBridge-ready digital camera/DV camcorder, then connect and print!
- Faster Data: The USB 2.0 Interface enables the fastest possible image transfers and scanning speeds.
- Print from compatible memory cards: The memory card slots let you print photos direct. No computer needed!
- Print Wirelessly: Print from a compatible Bluetooth device in another room, using our optional USB Bluetooth adapter.6
- Auto-Image Fix: The built-in Auto-Image Fix feature via Easy PhotoPrint EX helps you produce amazing results on all your photos.
- Quick Start: Powering up your printer is now much faster. After pressing the power button, you can begin imputing commands quickly.
- Canon Generation Green

Short summary description Canon PIXMA MP470 Inkjet A4 4800 x 1200 DPI 22 ppm:
This short summary of the Canon PIXMA MP470 Inkjet A4 4800 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP470, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Canon PIXMA MP470 Inkjet A4 4800 x 1200 DPI 22 ppm:
This is an auto-generated long summary of Canon PIXMA MP470 Inkjet A4 4800 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP470. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan resolution
19200 x 19200 DPI
Fax
Faxing *
No
Features
Digital sender
No
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
Yes
Compatible memory cards
CF, Memory Stick (MS), MicroDrive, miniSD, MMC, MS PRO, MS PRO Duo, SD, SDHC, xD
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
4.57 cm (1.8")
Power
Power consumption (average operating)
14 W
Power consumption (standby)
2.1 W
Certificates
Certification
RoHS, Energy Star
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
6.03 kg
Other features
Dimensions (WxDxH)
449.6 x 356 x 170.1 mm
Compatible operating systems
Windows Vista/XP/2000 Mac OS X10.2.8 - 10.5x8
PictBridge
Yes
Buffer size
43 KB
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:19:34
Uk has collected 6 expert reviews for Canon PIXMA MP470 Inkjet A4 4800 x 1200 DPI 22 ppm and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 22:19:21
The Canon Pixma MP470 is an inexpensive multifunction printer that includes full photo capabilities and a 1.8in LCD, as well as good scanning, copying, and printing features. Canons Pixma MP470 has its quirks, but given the £74 price its hard to c...
Bottom line The Canon Pixma MP470s design shortcomings should be easy for many people to forgive, considering everything the MFP offers for the price. Its print, scan, and copy functions are sound, and its software gives you lots of options. Melissa Riofrio...
100%
goodgearguide.com.au
Updated:
2011-11-04 07:05:30
Canons Pixma MP470 has its quirks, but given the $149 price its hard to complain. This compact machine offers a wide range of print, copy and scan functions in a decently designed package. Setup is easy, thanks to the inclusion of a poster illustrati...
Good Easy setup, detailed documentation, lots of features for the price...
Bad Flimsy input and output trays, navigation buttons hard to press The Final Word The Pixma MP470s design shortcomings should be easy for many people to forgive, considering everything the MFP offers for the price. Its print, scan and copy functions are...
Bottom line The Pixma MP470s design shortcomings should be easy for many people to forgive, considering everything the MFP offers for the price. Its print, scan and copy functions are sound, and its software gives you lots of options.
80%
pcworld.com_techhive.com
Updated:
2011-09-25 22:19:25
Canon Pixma MP470 This MFPs low price includes full photo capabilities and a 1.8-inch LCD, as well as good scanning, copying, and printing features. Recommend this story? Yes No Please Wait... Canons Pixma MP470 has its quirks, but given the $100 pri...
Good Easy setup; detailed documentation, Lots of features for the price...
Bad Flimsy input and output trays, Navigation buttons hard to press...
Bottom line This MFPs low price includes full photo capabilities and a 1.8-inch LCD, as well as good scanning, copying, and printing features.
80%
bobatkins.com
Updated:
2011-09-25 22:19:34
New Canon printers: MP210, MP470 and CP740Canon have announce three new lower end photo printers. The first two, the PIXMA MP470 and PIXMA MP210 are low cost photo printers with copying and scanning ability, making them ideal for a small office or a...
0%