location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PG-210 XL, CL-211 XL w, GP502 ink cartridge 2 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-210 XL, CL-211 XL w, GP502
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2973B004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0660685007543 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:10:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PG-210 XL, CL-211 XL w, GP502 ink cartridge 2 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Supply type: Multi pack
  • - Black ink type: Pigment-based ink
  • - 2 pc(s)
Long product name Canon PG-210 XL, CL-211 XL w, GP502 ink cartridge 2 pc(s) Original :
The long product name of Canon PG-210 XL, CL-211 XL w, GP502 ink cartridge 2 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PG-210 XL, CL-211 XL w, GP502
More>>>
Canon PG-210 XL, CL-211 XL w, GP502 ink cartridge 2 pc(s) Original:
The official description of Canon PG-210 XL, CL-211 XL w, GP502 ink cartridge 2 pc(s) Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This special Extra-Large Canon combo pack is for the serious photo printer. Includes one PG-210 XL Pigment Black Ink Cartridge, one CL-211 XL Color Ink Cartridge and a 50 sheet pack of 4" x 6" genuine Canon Photo Paper Glossy photo paper. These new inks improve color accuracy, color gamut and longevity. Designed with FINE (Full Photolithographic Inkjet Nozzle Engineering) technology, your prints will realize added sharpness, detail and quality. Plus, when printing with genuine Canon inks and photo papers the ChromaLife100+ system gives you beautiful, long-lasting photos. Remember, a genuine Canon XL ink cartridge means high capacity, which means more ink for more prints!

Short summary description Canon PG-210 XL, CL-211 XL w, GP502 ink cartridge 2 pc(s) Original:
This short summary of the Canon PG-210 XL, CL-211 XL w, GP502 ink cartridge 2 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PG-210 XL, CL-211 XL w, GP502, Pigment-based ink, 2 pc(s), Multi pack

Long summary description Canon PG-210 XL, CL-211 XL w, GP502 ink cartridge 2 pc(s) Original:
This is an auto-generated long summary of Canon PG-210 XL, CL-211 XL w, GP502 ink cartridge 2 pc(s) Original based on the first three specs of the first five spec groups.

Canon PG-210 XL, CL-211 XL w, GP502. Black ink type: Pigment-based ink, Supply type: Multi pack, Quantity per pack: 2 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Features
Compatibility *
- PIXMA iP2702 - PIXMA MP240 - PIXMA MP250 - PIXMA MP270 - PIXMA MP280 - PIXMA MP480 - PIXMA MP490 - PIXMA MP495 - PIXMA MX320 - PIXMA MX330 - PIXMA MX340 - PIXMA MX350
Quantity per pack *
2 pc(s)
Type *
Original
Supply type *
Multi pack
Colour
Yes
Country Distributor
United States 3 distributor(s)