location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BCI-6 ink cartridge 6 pc(s) Original Standard Yield Photo cyan, Photo magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI-6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4705A018
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0750845815542 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:01:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon BCI-6 ink cartridge 6 pc(s) Original Standard Yield Photo cyan, Photo magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Photo cyan, Photo magenta
  • - Supply type: Multi pack
  • - Colour ink type: Dye-based ink
  • - Standard Yield
  • - 6 pc(s)
Long product name Canon BCI-6 ink cartridge 6 pc(s) Original Standard Yield Photo cyan, Photo magenta :
The long product name of Canon BCI-6 ink cartridge 6 pc(s) Original Standard Yield Photo cyan, Photo magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ink Cartridge Set, photo Cyan, photo Magenta, Black, Cyan, Magenta, Yellow
More>>>
Canon BCI-6 ink cartridge 6 pc(s) Original Standard Yield Photo cyan, Photo magenta:
The official description of Canon BCI-6 ink cartridge 6 pc(s) Original Standard Yield Photo cyan, Photo magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Canon BCI-6 Ink Cartridge Set of 6 inks provides all of the cartridges you need - all in one box. And by buying the complete set of cartridges all at once, you'll save over 25%. Original Canon ChromaPLUS inks ensure that your Canon Photo Printer will produce digital photos that look and feel like traditional color lab prints; this quick-drying, ultra-fine ink provides vivid high-image quality output with minimum dot gain.

Short summary description Canon BCI-6 ink cartridge 6 pc(s) Original Standard Yield Photo cyan, Photo magenta:
This short summary of the Canon BCI-6 ink cartridge 6 pc(s) Original Standard Yield Photo cyan, Photo magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BCI-6, Standard Yield, Photo cyan, Photo magenta, Dye-based ink, 6 pc(s), Multi pack

Long summary description Canon BCI-6 ink cartridge 6 pc(s) Original Standard Yield Photo cyan, Photo magenta:
This is an auto-generated long summary of Canon BCI-6 ink cartridge 6 pc(s) Original Standard Yield Photo cyan, Photo magenta based on the first three specs of the first five spec groups.

Canon BCI-6. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Supply type: Multi pack, Printing colours: Photo cyan, Photo magenta, Quantity per pack: 6 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
BJC-8200, i900D, i9100, i950, i960, i9900, PIXMA iP8500, S800, S820, S820D, S830D, S900, S9000
Features
Quantity per pack *
6 pc(s)
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Dye-based ink
Printing colours *
Photo cyan, Photo magenta
Supply type *
Multi pack