location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt 55010095 stapler Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NeXXt
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55010095
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55010095 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432334674 show
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2023 08:58:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Leitz NeXXt 55010095 stapler Black :
The long product name of Leitz NeXXt 55010095 stapler Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.5 mm/25 sheets, black
More>>>
Leitz NeXXt 55010095 stapler Black:
The official description of Leitz NeXXt 55010095 stapler Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable stapler for everyday office use. Patented Direct Impact Technology ensures perfect stapling every time.

- Staples up to 25 sheets of paper (80 gsm)
- Effortless, accurate stapling with patented Direct Impact Technology
- Handy, integrated staple remover
- Rotating anvil allows open and closed stapling, 180 degree opening enables nailing function
- For Leitz Power Performance P3 staples, 24/6 and 26/6, staples pack included

Short summary description Leitz NeXXt 55010095 stapler Black:
This short summary of the Leitz NeXXt 55010095 stapler Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt 55010095, 25 sheets, Black, Metal, Plastic, Top, Integrated, 100 g

Long summary description Leitz NeXXt 55010095 stapler Black:
This is an auto-generated long summary of Leitz NeXXt 55010095 stapler Black based on the first three specs of the first five spec groups.

Leitz NeXXt 55010095. Stapling capacity: 25 sheets, Product colour: Black, Material: Metal, Plastic. Weight: 100 g, Dimensions (WxDxH): 33 x 120 x 49 mm. Number of staples included: 200 pc(s)

Features
Permanent stapling *
Yes
Product colour *
Black
Material
Metal, Plastic
Adjustable throat depth
Yes
Stapling capacity *
25 sheets
Staples loading system
Top
Staple remover
Yes
Features
Staple remover type
Integrated
Weight & dimensions
Weight
100 g
Dimensions (WxDxH)
33 x 120 x 49 mm
Packaging content
Staples included
Yes
Number of staples included
200 pc(s)
Brand Image Product code Product Stock Price from
Leitz NeXXt Red, White Leitz NeXXt Red, White
(show image)
55010025 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt Blue, White Leitz NeXXt Blue, White
(show image)
55010035 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)