location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon D340 Digital copier 15 cpm A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D340
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8098A025 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013803082364 show
Category:
Copy all your documents fast and easy with one of these copiers!
Copiers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Canon D340 Digital copier 15 cpm A4 (210 x 297 mm) :
The long product name of Canon D340 Digital copier 15 cpm A4 (210 x 297 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

imageCLASS D340, Laser, Copy, Print, 1200 x 600 dpi, 15 ppm, 10000 pages per month, 15840 g, White/Grey
More>>>
Canon D340 Digital copier 15 cpm A4 (210 x 297 mm):
The official description of Canon D340 Digital copier 15 cpm A4 (210 x 297 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Efficiency and Speed for Your Business.

Reliable Laser Quality
Now a desktop copier/printer that gives you speed, convenience and reliability in a small footprint. With all the copying features you need, plus a 15 page-per-minute laser printer, the imageCLASS D340 can satisfy any small business or home office user with its quality laser output. A 50-sheet Automatic Document Feeder handles big jobs easily, copying up to legal-size documents. Reduce and enlarge, collate or make draft copies from the easy to use control panel.

Fast, Economical and Easy
Printing is fast and easy with Canon's printer driver for Windows. Load paper easily in the 250-sheet paper cassette and your black and white output comes out crisp and fast. Using a single cartridge system, the imageCLASS D340 is economical to operate and easier to use over other machines that have two cartridges requiring replacement at different times.

The Right Solution
Whether you are a one person office, or have a small staff, the imageCLASS D340 can be your compact desktop solution to replace older single-function machines or as an addition to your current equipment.

Features:
- 50-sheet Automatic Document Feeder;
- 15 copies-per-minute;
- Copy up to legal size;
- Quality Laser Printing - 15 ppm;
- Single Cartridge System;
- Canon Generation Green;
- Energy Star Qualified.

Short summary description Canon D340 Digital copier 15 cpm A4 (210 x 297 mm):
This short summary of the Canon D340 Digital copier 15 cpm A4 (210 x 297 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon D340, 15 cpm, 15 cpm, 50 - 200%, 1200 x 600 DPI, A4 (210 x 297 mm), 15 ppm

Long summary description Canon D340 Digital copier 15 cpm A4 (210 x 297 mm):
This is an auto-generated long summary of Canon D340 Digital copier 15 cpm A4 (210 x 297 mm) based on the first three specs of the first five spec groups.

Canon D340. Maximum copy speed: 15 cpm, Copy speed (black, normal quality, A4): 15 cpm, Copier resize: 50 - 200%. Maximum print size: A4 (210 x 297 mm). Print speed (black, normal quality, A4/US Letter): 15 ppm. Print technology: Laser. Maximum duty cycle: 10000 pages per month

Copying
Copy speed (black, normal quality, A4)
15 cpm
Copier resize
50 - 200%
Maximum copy speed *
15 cpm
Copy resolution (black text)
1200 x 600 DPI
Colour
Colour *
No
Media formats
Maximum print size *
A4 (210 x 297 mm)
Printing
Print speed (black, normal quality, A4/US Letter)
15 ppm
Print technology
Number of print cartridges
1
Print technology *
Laser
Endurance
Maximum duty cycle *
10000 pages per month
Consumables
Compatible ink types, supplies
S35
System requirements
Mac compatibility
No
Compatible operating systems
Windows 7, Vista, XP, 2000
Power
Number of power supply units
1
Power requirements
120 V, 60 Hz
Power consumption (typical)
650 W
Weight & dimensions
Weight
15.8 kg
Fax
Fax integrated
No
Other features
Dimensions (WxDxH)
543.56 x 447.04 x 452.12 mm
Technical details
Type *
Digital copier
Sustainability certificates
ENERGY STAR