Fujitsu logo

Fujitsu S26361-F2565-L347 software license/upgrade Client Access License (CAL) 1 license(s) Multilingual

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84465
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu S26361-F2565-L347 software license/upgrade Client Access License (CAL) 1 license(s) Multilingual:

Win SBS 2008 CAL (1 User)

Fujitsu S26361-F2565-L347 software license/upgrade Client Access License (CAL) 1 license(s) Multilingual:

- Microsoft Windows Small Business Server 2008 Client Access License Suite (1 User)
- multi-language CAL
- for use on SBS 2008 Standard and Premium (w/o SQL).

Short summary description Fujitsu S26361-F2565-L347 software license/upgrade Client Access License (CAL) 1 license(s) Multilingual:

Fujitsu S26361-F2565-L347, 1 license(s), Client Access License (CAL)

Long summary description Fujitsu S26361-F2565-L347 software license/upgrade Client Access License (CAL) 1 license(s) Multilingual:

Fujitsu S26361-F2565-L347. License quantity: 1 license(s), License type: Client Access License (CAL)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.