location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Professional Satin 610 mm x 15.2 m (24 in x 50 ft)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional Satin 610 mm x 15.2 m (24 in x 50 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8759A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780703841 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2014
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Professional Satin 610 mm x 15.2 m (24 in x 50 ft)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 300 g/m²
  • - Finish type: Satin
  • - Opacity: 97%
Warranty: HP large format printing materials are free from defects in materials and workmanship. Forstatement please see /go/HPMediaWarranties. To obtainservice, please contact HP customer support.Warranty: HP warrants to you, the end user customer, that HP large format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod, HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. To obtainservice, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Professional Satin 610 mm x 15.2 m (24 in x 50 ft) :
The long product name of HP Professional Satin 610 mm x 15.2 m (24 in x 50 ft). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Professional Instant-dry Satin Photo Paper 300 gsm-610 mm x 15.2 m (24 in x 50 ft)
More>>>
HP Professional Satin 610 mm x 15.2 m (24 in x 50 ft):
The official description of HP Professional Satin 610 mm x 15.2 m (24 in x 50 ft) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Professional Satin Photo Paper is ideal for printing exhibition-ready photographs full of vivid colour, sharp detail and striking contrast. Instant-dry prints on this professional-grade paper are easy to handle and provide long-lasting durability.

- See vivid colour, sharp detail and striking contrast. It's easy to handle large-size exhibition prints on this durable, professional-grade weight paper that offers the look and feel of a professional photo paper.
- Deliver your photographs with reassurance. Designed together with HP pigment inks, prints produced on HP Professional Instant-dry Satin Photo Paper resist fading indoors, away from direct sun for over 200 years.[1]
- Experience the reliable performance of the HP large format printing system. HP Professional Instant-dry Satin Photo Paper is engineered with Original HP inks and the printer to deliver consistent image quality and excellent handling.

Short summary description HP Professional Satin 610 mm x 15.2 m (24 in x 50 ft):
This short summary of the HP Professional Satin 610 mm x 15.2 m (24 in x 50 ft) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Professional Satin 610 mm x 15.2 m (24 in x 50 ft), Satin, 300 g/m², 1 year(s), 97%, 15 - 30 °C, 15 - 30 °C

Long summary description HP Professional Satin 610 mm x 15.2 m (24 in x 50 ft):
This is an auto-generated long summary of HP Professional Satin 610 mm x 15.2 m (24 in x 50 ft) based on the first three specs of the first five spec groups.

HP Professional Satin 610 mm x 15.2 m (24 in x 50 ft). Finish type: Satin, Media weight: 300 g/m², Printing material shelf life: 1 year(s). Country of origin: Germany. Package weight (imperial): 3.69 kg (8.14 lbs). Printing material brightness: 91%

Features
Finish type *
Satin
Media weight *
300 g/m²
Printing material shelf life
1 year(s)
Printing media gloss level
24
Opacity
97%
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
30 - 70%
Operational conditions
Storage relative humidity (H-H)
30 - 75%
Operating temperature (T-T)
59 - 95 °F
Packaging data
Package weight (imperial)
3.69 kg (8.14 lbs)
Logistics data
Harmonized System (HS) code
37032000
Other features
Printing material brightness
91%
Printing material waterfastness
Yes
Printing material whiteness
115
Country of origin
Germany
Country Distributor
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)