location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Commercial Proofing Paper Roll, 24" x 30,5 m, 250g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Commercial Proofing Paper Roll, 24" x 30,5 m, 250g/m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042146
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946384931 show
Category:
Paper used for printing vector graphics.
Plotter Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Commercial Proofing Paper Roll, 24" x 30,5 m, 250g/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 30 m Size (imperial): 61 cm (24")
  • - Roll width: 61 cm
  • - Print media weight: 195 g/m²
  • - 1 pc(s)
Long product name Epson Commercial Proofing Paper Roll, 24" x 30,5 m, 250g/m² :
The long product name of Epson Commercial Proofing Paper Roll, 24" x 30,5 m, 250g/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Commercial Proofing Paper Roll, 24" x 30,5 m, 250g/m²
More>>>
Short summary description Epson Commercial Proofing Paper Roll, 24" x 30,5 m, 250g/m²:
This short summary of the Epson Commercial Proofing Paper Roll, 24" x 30,5 m, 250g/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Commercial Proofing Paper Roll, 24" x 30,5 m, 250g/m², 30 m, 61 cm, 61 cm (24"), 195 g/m², Japan, 1 pc(s)

Long summary description Epson Commercial Proofing Paper Roll, 24" x 30,5 m, 250g/m²:
This is an auto-generated long summary of Epson Commercial Proofing Paper Roll, 24" x 30,5 m, 250g/m² based on the first three specs of the first five spec groups.

Epson Commercial Proofing Paper Roll, 24" x 30,5 m, 250g/m². Roll length: 30 m, Roll width: 61 cm, Size (imperial): 61 cm (24"). Quantity per pack: 1 pc(s), Package width: 140 mm, Package depth: 655 mm. Products per pallet: 18 pc(s), Pallet width (UK): 100 cm, Pallet length (UK): 120 cm

Features
Roll length
30 m
Roll width
61 cm
Size (imperial)
61 cm (24")
Print media weight
195 g/m²
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Package width
140 mm
Package depth
655 mm
Package height
145 mm
Package weight
4.5 kg
Logistics data
Products per pallet
18 pc(s)
Harmonized System (HS) code
84439990
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
93 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
93 cm
Products per pallet (UK)
24 pc(s)
Products per pallet layer
6 pc(s)
Products per pallet layer (UK)
8 pc(s)
Master (outer) case width
308 mm
Master (outer) case length
664 mm
Master (outer) case height
309 mm
Products per master (outer) case
2 pc(s)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 2 distributor(s)
Worldwide 1 distributor(s)