location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Matte Litho-realistic 610 mm x 30.5 m (24 in x 100 ft)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Matte Litho-realistic 610 mm x 30.5 m (24 in x 100 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7972A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160912516 show
Category:
Good-quality paper, usually white, which is used for drawing or painting. Comes in various sizes including A4 and A3 .
Art Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2021 01:22:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Mar 2014
Product end of life date
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.Warranty: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP Matte Litho-realistic 610 mm x 30.5 m (24 in x 100 ft) :
The long product name of HP Matte Litho-realistic 610 mm x 30.5 m (24 in x 100 ft). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Matte Litho-realistic Paper 270 gsm-610 mm x 30.5 m (24 in x 100 ft)
More>>>
HP Matte Litho-realistic 610 mm x 30.5 m (24 in x 100 ft):
The official description of HP Matte Litho-realistic 610 mm x 30.5 m (24 in x 100 ft) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Matte Litho-realistic Paper delivers exceptional print results with the look, feel and longevity of a heavy, matte offset paper. This natural-white paper is perfect for high-quality poster art and other cost-effective art reproductions.

- HP Matte Litho-realistic Paper delivers exceptional print results with the look, feel and longevity of a heavy, matte offset paper. This natural-white paper is perfect for high-quality poster art and other cost-effective art reproductions.
- Similar look, feel and longevity to a heavy, offset matte paper.
- Enables short-run, litho-realistic production capabilities via inkjet technology.
- Produces a wide range of accurate colours and outstanding image quality.

Short summary description HP Matte Litho-realistic 610 mm x 30.5 m (24 in x 100 ft):
This short summary of the HP Matte Litho-realistic 610 mm x 30.5 m (24 in x 100 ft) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Matte Litho-realistic 610 mm x 30.5 m (24 in x 100 ft), Matte

Long summary description HP Matte Litho-realistic 610 mm x 30.5 m (24 in x 100 ft):
This is an auto-generated long summary of HP Matte Litho-realistic 610 mm x 30.5 m (24 in x 100 ft) based on the first three specs of the first five spec groups.

HP Matte Litho-realistic 610 mm x 30.5 m (24 in x 100 ft). Product colour: White, Printing material shelf life: 1 year(s), Finish type: Matte. Core diameter: 5.08 cm, Package dimensions (WxDxH): 660.4 x 150 x 150 mm. Package weight: 5.77 kg. Country of origin: Switzerland

Features
Product colour
White
Printing material shelf life
1 year(s)
Finish type
Matte
Print media weight
270 g/m²
Weight & dimensions
Core diameter
5.08 cm
Package dimensions (WxDxH)
660.4 x 150 x 150 mm
Packaging data
Package weight
5.77 kg
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Technical details
Core size (imperial)
2"
Printing material brightness
87%
Printing material whiteness
75
Logistics data
Country of origin
Switzerland