location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 8270 SCSI Module Assembly interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet 8270 SCSI Module Assembly
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1977A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780428744 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:12:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year limited hardware
Long product name HP Scanjet 8270 SCSI Module Assembly interface cards/adapter :
The long product name of HP Scanjet 8270 SCSI Module Assembly interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Scanjet 8270 SCSI Module Assembly
More>>>
HP Scanjet 8270 SCSI Module Assembly interface cards/adapter:
The official description of HP Scanjet 8270 SCSI Module Assembly interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Scanjet 8270 accessory kit for connection to an SCSI-equipped personal computer including support for NT 4.0 systems. The kit includes a SCSI interface card, scanner software and installation flyer.
- Get support for SCSI-equipped PCs and NT 4.0 with the HP Scanjet 8270 SCSI Module Assembly kit
- Simple instructions and easy installation get you connected quickly

Short summary description HP Scanjet 8270 SCSI Module Assembly interface cards/adapter:
This short summary of the HP Scanjet 8270 SCSI Module Assembly interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 8270 SCSI Module Assembly, SCSI, 20 mm, 92 mm, 115 mm, 90 g, 220 g

Long summary description HP Scanjet 8270 SCSI Module Assembly interface cards/adapter:
This is an auto-generated long summary of HP Scanjet 8270 SCSI Module Assembly interface cards/adapter based on the first three specs of the first five spec groups.

HP Scanjet 8270 SCSI Module Assembly. Output interface: SCSI. Width: 20 mm, Depth: 92 mm, Height: 115 mm. Package weight: 220 g. Connectivity technology: Wired, Package dimensions (WxDxH): 142 x 31 x 142 mm, Size (imperial): 2.03 cm (0.8"). Case or master carton quantity: 10 pc(s), Case or master carton dimensions (W x D x H): 12.7 x 6.1 x 6.3 mm, Case or master carton weight: 2.3 kg

Ports & interfaces
Output interface *
SCSI
Weight & dimensions
Width
20 mm
Depth
92 mm
Height
115 mm
Weight
90 g
Packaging data
Package weight
220 g
Logistics data
Case or master carton quantity
10 pc(s)
Case or master carton dimensions (W x D x H)
12.7 x 6.1 x 6.3 mm
Logistics data
Case or master carton weight
2.3 kg
Other features
Connectivity technology
Wired
Mac compatibility
No
Package dimensions (WxDxH)
142 x 31 x 142 mm
Package dimensions (W x D x H)
142.2 x 30.5 x 142.2 mm (5.6 x 1.2 x 5.6")
Weight (imperial)
0.0907 kg (0.2 lbs)
Size (imperial)
2.03 cm (0.8")
Package weight (imperial)
0.231 kg (0.51 lbs)
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2235.2 mm (48 x 40 x 88")
Pallet dimensions (W x D x H)
1200 x 1000 x 2238 mm