location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 435 digital camera with Instant Share™

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 435 digital camera with HP Instant Share™
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3731A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736527255 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:43
The date of the most recent change of this product data-sheet in Icecat.
certification (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Photosmart 435 digital camera with Instant Share™ :
The long product name of HP Photosmart 435 digital camera with Instant Share™. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Photosmart 435 digital camera with HP Instant Share™435
More>>>
HP Photosmart 435 digital camera with Instant Share™:
The official description of HP Photosmart 435 digital camera with Instant Share™ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A high-performance, easy-to-use 3.1 MP camera in a compact, metallic design.The HP Photosmart 435 is a small, high performance camera with 3.1 MP and a 5x digital zoom for crisp, true-to-life photos. With 16 MB internal memory, and a 3.8 cm (1.5") LCD review screen, store images then send off small attachments once at your PC (up to 34 pre-selectable destinations). The best in its class, the 435 provides multiple images with under 0.4 secs delay. The optional HP Photosmart 8886 camera dock with remote control provides in-camera battery recharging and TV connection.A 3.1 MP camera in a compact, metallic design.With 3.1 MP resolution and a 5x digital zoom, this stylish camera is an ideal high-performance digital camera for capturing and sharing true-to-life memories with family and friends. Shoot, see and share photos and videos - at the touch of a button.A high-performance, easy-to-use 3.1 MP camera in a compact, metallic design.With 3.1 MP resolution and a 5x digital zoom, this stylish camera is an ideal high-performance digital camera for capturing and sharing true-to-life memories with family and friends. Shoot, see and share photos and videos - at the touch of a button.

Short summary description HP Photosmart 435 digital camera with Instant Share™:
This short summary of the HP Photosmart 435 digital camera with Instant Share™ data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 435 digital camera with Instant Share™

Long summary description HP Photosmart 435 digital camera with Instant Share™:
This is an auto-generated long summary of HP Photosmart 435 digital camera with Instant Share™ based on the first three specs of the first five spec groups.

HP Photosmart 435 digital camera with Instant Share™

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 13:08:56
Uk has collected 3 expert reviews for HP Photosmart 435 digital camera with Instant Share™ and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
digitalcamerainfo.com
Updated:
2013-11-01 13:08:50
The HP Photosmart 435 is the ?little black dress? of digital cameras; it is elegant in its simplicity, and works for just about any occasion. Plus, with an MSRP of $129.99, it?s economic and affordable. Containing a sleek metallic front, sliding lens c...
0%
Country Distributor
United Kingdom 1 distributor(s)