KYOCERA logo

KYOCERA ECOSYS M6230cidn Laser A4 1200 x 1200 DPI 30 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
358279
Info modified on:
14 Jun 2024, 00:33:26
Bullet Points KYOCERA ECOSYS M6230cidn Laser A4 1200 x 1200 DPI 30 ppm:
  • - Up to 30 pages per minute in A4 in colour and b/w
  • - Long-life components provide unprecedented efficiency and reliability
  • - Compact design with full functionality
  • - Double-sided print, copy, scan and fax (M6630cidn only) functionality as standard
  • - 7-inch full-colour touch panel with home screen provides ease of use
  • - Low power consumption saves energy
  • - Remote Guidance and Operation for reducing management costs
  • - HyPAS™ solution platform enables powerful customisations
  • - Searcheable PDF and Scan to MS Office with optional Scan Extension Kit
Long product name KYOCERA ECOSYS M6230cidn Laser A4 1200 x 1200 DPI 30 ppm:

3-in-1 Multi Function System, A4, 30 ppm, Laser, USB 2.0 and Gigabit network interface, USB Host, 100 sheet multi purpose tray + 250 sheet standard paper tray paper capacity, a maximum of 1850 sheets

KYOCERA ECOSYS M6230cidn Laser A4 1200 x 1200 DPI 30 ppm:

This new A4 colour MFP is designed specifically for medium and large-sized work groups, offering both reliability and fast output speeds in both colour and b/w and now complying with the newest environmental standards. The convenient touch panels provide simple, direct access
to the multifunctionals’ numerous functions. What’s more, dedicated program keys and KYOCERA’s open solution platform HyPAS can help further optimize your document workflow. And for your bottom line it offers you an attractive TCO.

Short summary description KYOCERA ECOSYS M6230cidn Laser A4 1200 x 1200 DPI 30 ppm:

KYOCERA ECOSYS M6230cidn, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M6230cidn Laser A4 1200 x 1200 DPI 30 ppm:

KYOCERA ECOSYS M6230cidn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Copy, Print, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.