location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv OutLook 2160ES - 2 users, 16 systems, OutLook console switch KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OutLook 2160ES KVM Switch - 2 users, 16 systems, OutLook console switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2160ES-INT
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv OutLook 2160ES - 2 users, 16 systems, OutLook console switch KVM switch :
The long product name of Vertiv OutLook 2160ES - 2 users, 16 systems, OutLook console switch KVM switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OutLook 2160ES - 2 users, 16 systems, OutLook console switch
More>>>
Vertiv OutLook 2160ES - 2 users, 16 systems, OutLook console switch KVM switch:
The official description of Vertiv OutLook 2160ES - 2 users, 16 systems, OutLook console switch KVM switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For enterprise installations requiring high-end server management by one or more administrators, OUTLOOK 2160ES simplifies setting up large numbers of servers or multi-platform computers. The intuitive OSCAR GUI interface and multi-language support set this OUTLOOK apart.


- Control up to 256 computers from one console

- Multi-language support

- Innovative locking cables eliminate a point of failure

- OSCAR GUI interface

- Flash memory for easy upgrade

- Serial Port RS-232

- Microsoft DDC Plug&Play compliant

Short summary description Vertiv OutLook 2160ES - 2 users, 16 systems, OutLook console switch KVM switch:
This short summary of the Vertiv OutLook 2160ES - 2 users, 16 systems, OutLook console switch KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv OutLook 2160ES KVM Switch - 2 users, 16 systems, OutLook console switch, 1600 x 1200 pixels

Long summary description Vertiv OutLook 2160ES - 2 users, 16 systems, OutLook console switch KVM switch:
This is an auto-generated long summary of Vertiv OutLook 2160ES - 2 users, 16 systems, OutLook console switch KVM switch based on the first three specs of the first five spec groups.

Vertiv OutLook 2160ES KVM Switch - 2 users, 16 systems, OutLook console switch. Maximum resolution: 1600 x 1200 pixels. Weight: 3.7 kg. Power supply type: 100 - 240 VAC, Dimensions (WxDxH): 432 x 203 x 45 mm, Compatibility: IBM PC/AT, PS/2 and 100% compatibles

Performance
Maximum resolution *
1600 x 1200 pixels
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-4 - 85 °C
Weight & dimensions
Weight
3.7 kg
Other features
Power supply type
100 - 240 VAC
I/O ports
Serial Port RS-232. Supported Hardware: Monitors - SVGA, VGA, XGA, resolution 1600x1200 @ 72Hz Peripherals - PS/2 keyboard, PS/2 mouse, IntelliMouse (PS/2 only)
Dimensions (WxDxH)
432 x 203 x 45 mm
Compatibility
IBM PC/AT, PS/2 and 100% compatibles
Brand Image Product code Product Stock Price from
Vertiv 1160ES-INT 16-port KVM switch Rack mounting Vertiv 1160ES-INT 16-port KVM switch Rack mounting
(show image)
1160ES-INT 1160ES-INT 16-port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)