location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 51820184 hole punch 250 sheets Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
51820184
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51820184
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:25:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 years
Long product name Leitz 51820184 hole punch 250 sheets Silver :
The long product name of Leitz 51820184 hole punch 250 sheets Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Super Hole Punch
More>>>
Leitz 51820184 hole punch 250 sheets Silver:
The official description of Leitz 51820184 hole punch 250 sheets Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Punches up to 250 sheets of paper (80 gsm)
- Powersave technology and long lever means effortless punching
- Easy to read and sturdy guide bar, up to A3
- Easy to empty, hinged waste box
- Cutters covered for safe use
- 10 year guarantee and GS safety tested

Short summary description Leitz 51820184 hole punch 250 sheets Silver:
This short summary of the Leitz 51820184 hole punch 250 sheets Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 51820184, 250 sheets, Silver, 4.2 kg, 145 x 600 x 173 mm

Long summary description Leitz 51820184 hole punch 250 sheets Silver:
This is an auto-generated long summary of Leitz 51820184 hole punch 250 sheets Silver based on the first three specs of the first five spec groups.

Leitz 51820184. Punch capacity: 250 sheets, Product colour: Silver. Weight: 4.2 kg. Dimensions (WxDxH): 145 x 600 x 173 mm

Features
Punch capacity
250 sheets
Product colour
Silver
Weight & dimensions
Weight
4.2 kg
Other features
Dimensions (WxDxH)
145 x 600 x 173 mm
Brand Image Product code Product Stock Price from
Leitz 51320085 hole punch 40 sheets Grey Leitz 51320085 hole punch 40 sheets Grey
(show image)
51320085 51320085 0.00
(excl. VAT)
0 (incl. VAT)