location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PC PC430 4 cpm 216 x 356 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0000A011
Category:
Copy all your documents fast and easy with one of these copiers!
Copiers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 10:14:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PC PC430 4 cpm 216 x 356 mm :
The long product name of Canon PC PC430 4 cpm 216 x 356 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC430 - 210 x 297 mm
More>>>
Canon PC PC430 4 cpm 216 x 356 mm:
The official description of Canon PC PC430 4 cpm 216 x 356 mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The versatile PC430 expands your paper size capability up to legal size. Built to use the convenient PC Cartridge, the PC430 offers you virtually maintenance-free performance and a long run of superior quality copies. There is no warm-up time so it's always ready to work when you are.

Short summary description Canon PC PC430 4 cpm 216 x 356 mm:
This short summary of the Canon PC PC430 4 cpm 216 x 356 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PC PC430, 4 cpm, 50 copies, 216 x 356 mm, 4 1/8 "x 5 7/8", 50 sheets, 22 s

Long summary description Canon PC PC430 4 cpm 216 x 356 mm:
This is an auto-generated long summary of Canon PC PC430 4 cpm 216 x 356 mm based on the first three specs of the first five spec groups.

Canon PC PC430. Maximum copy speed: 4 cpm, Maximum number of copies: 50 copies. Maximum print size: 216 x 356 mm, Media types supported: 4 1/8 "x 5 7/8". Maximum capacity: 50 sheets. Time to first page (black, normal): 22 s. Print technology: Laser, Printing colours: Black

Copying
Maximum copy speed *
4 cpm
Maximum number of copies
50 copies
Colour
Colour *
No
Media formats
Media types supported
4 1/8 "x 5 7/8"
Maximum print size *
216 x 356 mm
Paper handling
Maximum capacity
50 sheets
Printing
Time to first page (black, normal)
22 s
Print technology
Print technology *
Laser
Printing colours
Black
Power
Power consumption (typical)
600 W
Weight & dimensions
Weight
8.5 kg
Other features
Dimensions (WxDxH)
359 x 402 x 108 mm
Input & output capacity
Maximum output capacity
50 sheets
Standard input capacity
50 sheets
Media weight
Recommended media weight
64 - 75.3 g/m²