location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Hybrid USB 2.0 + PowerCinema 4.7 + Remote control Analog, DVB-T

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hybrid USB 2.0 + PowerCinema 4.7 + Remote control
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZAP-TV350MP
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name CLUB3D Hybrid USB 2.0 + PowerCinema 4.7 + Remote control Analog, DVB-T :
The long product name of CLUB3D Hybrid USB 2.0 + PowerCinema 4.7 + Remote control Analog, DVB-T. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZAP-TV350mini, VHF 174-230 MHz, UHF 470-862 MHz, USB 2.0, Teletext, IR Remote Control
More>>>
CLUB3D Hybrid USB 2.0 + PowerCinema 4.7 + Remote control Analog, DVB-T:
The official description of CLUB3D Hybrid USB 2.0 + PowerCinema 4.7 + Remote control Analog, DVB-T as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Club 3D ZAP-TV350mini is the most easiest way to watch analog and digital TV (DVB-T) on any computer you have. Due to the USB 2.0 interface it is easy to connect and to carry along with you. ZAP-TV350mini is bundeld with PowerCinema 4.7 Media Center Edition and IR remote control.

Short summary description CLUB3D Hybrid USB 2.0 + PowerCinema 4.7 + Remote control Analog, DVB-T:
This short summary of the CLUB3D Hybrid USB 2.0 + PowerCinema 4.7 + Remote control Analog, DVB-T data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Hybrid USB 2.0 + PowerCinema 4.7 + Remote control, Analog, DVB-T, 174 - 230 MHz, 720 x 576 pixels, USB, Silver, 128 MB

Long summary description CLUB3D Hybrid USB 2.0 + PowerCinema 4.7 + Remote control Analog, DVB-T:
This is an auto-generated long summary of CLUB3D Hybrid USB 2.0 + PowerCinema 4.7 + Remote control Analog, DVB-T based on the first three specs of the first five spec groups.

CLUB3D Hybrid USB 2.0 + PowerCinema 4.7 + Remote control. TV tuner type: Analog, DVB-T, Tuning range: 174 - 230 MHz. Video capture resolution (max): 720 x 576 pixels. Interface type: USB. Product colour: Silver. Minimum RAM: 128 MB, Minimum processor: Intel Pentium III/4 Celeron; AMD Duron/ Athlon

TV tuner
Internal *
No
TV tuner type *
Analog, DVB-T
Remote control included *
Yes
Tuning range
174 - 230 MHz
Video
Video capture resolution (max)
720 x 576 pixels
Ports & interfaces
Interface type *
USB
Features
Product colour *
Silver
Teletext
Teletext function *
Yes
System requirements
Minimum RAM
128 MB
Minimum processor
Intel Pentium III/4 Celeron; AMD Duron/ Athlon
Packaging content
Cables included
USB
Other features
Antenna type
Mini RF
Remote administration
IR
I/O ports
USB 2.0
Compatible operating systems
Windows XP Windows MCE
Bundled software
PowerCinema 4.7
FM radio
No