Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PC/Server 0.5 GB DDR2
- - 1 x 0.5 GB
- - ECC
Long product name HPE 512MB PC2-5300 DDR2 memory module 0.5 GB 1 x 0.5 GB ECC
:
512MB, UnBuffered, PC2-5300, 1x512MB, DDR2
The long product name of HPE 512MB PC2-5300 DDR2 memory module 0.5 GB 1 x 0.5 GB ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
512MB, UnBuffered, PC2-5300, 1x512MB, DDR2
More>>>
Short summary description HPE 512MB PC2-5300 DDR2 memory module 0.5 GB 1 x 0.5 GB ECC:
This short summary of the HPE 512MB PC2-5300 DDR2 memory module 0.5 GB 1 x 0.5 GB ECC data-sheet is auto-generated and uses the product title and the first six key specs.
HPE 512MB PC2-5300 DDR2, 0.5 GB, 1 x 0.5 GB, DDR2
Long summary description HPE 512MB PC2-5300 DDR2 memory module 0.5 GB 1 x 0.5 GB ECC:
This is an auto-generated long summary of HPE 512MB PC2-5300 DDR2 memory module 0.5 GB 1 x 0.5 GB ECC based on the first three specs of the first five spec groups.
HPE 512MB PC2-5300 DDR2. Component for: PC/Server, Internal memory: 0.5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DDR2, ECC