location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson LQ-590
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C558022
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson LQ-590
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 529 cps
  • - 51 dB
  • - Mean time between failures (MTBF): 20.000 h
  • - 42 W
Warranty: 1 year
Long product name Epson LQ-590 :
The long product name of Epson LQ-590. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LQ-590 dot matrix printer 529 cps
More>>>
Epson LQ-590:
The official description of Epson LQ-590 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect printer for medium and large print volumes

The Epson LQ-590 brings exceptional performance to the 24pin segment. In addition to his speed printing up to 529 characters per second, it is extremely compact, robust and reliable. This is perfect for the relentless everyday demands of busy environments like doctors' surgeries, banks, travel agencies and freight forwarders. Versatile paper management also comes as standard, for fast, flexible printing of orders and invoices, labels, system event logs, cheques and barcodes.

Key Features

- Very high print speed up to 529cps
- High copy capability of five part forms
- Flexible paper handling from front, top, rear and bottom
- Two optional cut sheet feeders to store different forms
- Additional tractor unit option to accommodate two continuous forms at the same time or to allow push and pull feeding
- Flexible connectivity with standard USB and Parallel interfaces
- Optional wireless and wired network interface
- Very robust and reliable
- Mean Volume Between Failure 40 million lines
- Mean Time Between Failure 20,000 Power On Hours
- Print head life 400 million strokes/wire
- Ribbon Life 5 million characters

Short summary description Epson LQ-590:
This short summary of the Epson LQ-590 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-590, 529 cps, A4 (210 x 297 mm), 51 dB, Indonesia, Bi-directional, 5 million characters

Long summary description Epson LQ-590:
This is an auto-generated long summary of Epson LQ-590 based on the first three specs of the first five spec groups.

Epson LQ-590. Maximum print speed: 529 cps. Maximum print size: A4 (210 x 297 mm). Sound pressure level (printing): 51 dB, Country of origin: Indonesia. Print direction: Bi-directional, Ribbon life: 5 million characters, Mean time between failures (MTBF): 20.000 h. Power consumption (typical): 42 W

Printing
Colour *
No
Maximum print speed *
529 cps
Paper handling
Maximum print size
A4 (210 x 297 mm)
Features
Sound pressure level (printing) *
51 dB
Country of origin
Indonesia
Endurance
Print direction
Bi-directional
Ribbon life
5 million characters
Mean time between failures (MTBF)
20.000 h
Power
Power consumption (typical)
42 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
7.1 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
520 mm
Package depth
530 mm
Package height
270 mm
Package weight
9.52 kg
Other features
Dimensions (WxDxH)
437.5 x 374.5 x 171.5 mm
Standard media sizes
Sheet Paper (single- and multi-layer), Continuous Paper (single- and multi-layer), Labels (single- and multi-layer)
Power requirements
220 - 240 V; 50/60 Hz
Fonts included
Epson Draft, Epson Roman, Epson Sans Serif, Epson Courier, Epson Prestige, Epson Script, Epson OCR-B, Epson Orator, Epson Orator-S, Epson Script C
Compatible operating systems
Windows 95/98/2000/Me/XP/NT
Logistics data
Products per pallet
14 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
14 pc(s)
Pallet length (UK)
2.04 m
Harmonized System (HS) code
84433210
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)