location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z3100 44-in Photo Printer large format printer Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet Z3100 44-in Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6659A
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:23
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Jan 2010
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-yearextension (two options: next-day onsite support, same business-day onsite support with four hours response), three-year HP Care Pack (two options: next-day onsite support, same business-day onsite support with four hours response), basic installation, setup, and network
Long product name HP Designjet Z3100 44-in Photo Printer large format printer Ethernet LAN :
The long product name of HP Designjet Z3100 44-in Photo Printer large format printer Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Designjet Z3100 44-in Photo Printer
More>>>
HP Designjet Z3100 44-in Photo Printer large format printer Ethernet LAN:
The official description of HP Designjet Z3100 44-in Photo Printer large format printer Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Designjet Z3100 Photo Printer 12-ink printing system with HP Vivera pigment inks delivers exquisite, fade-resistant[p1] colour and black-and-white prints and a wide colour gamut. Count on exceptional accuracy and consistency across a variety of papers, with the first-ever embedded spectrophotometer[p2]. ICC profiling is automatic and easy, and precise printer calibrations ensure predictable results every time you print. Experience easy, reliable printing without additional costs.

Features

Short summary description HP Designjet Z3100 44-in Photo Printer large format printer Ethernet LAN:
This short summary of the HP Designjet Z3100 44-in Photo Printer large format printer Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z3100 44-in Photo Printer, Blue, Gloss enhancer, Green, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo..., 6 (magenta and yellow, light magenta and light cyan, photo black and light gray, matte black and..., Photographic paper (satin, gloss, semi-gloss, matte), proofing paper (high-gloss, semi-gloss,..., > 0.8, 300 ft 91.4 m, 13.6 cm

Long summary description HP Designjet Z3100 44-in Photo Printer large format printer Ethernet LAN:
This is an auto-generated long summary of HP Designjet Z3100 44-in Photo Printer large format printer Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet Z3100 44-in Photo Printer. Printing colours: Blue, Gloss enhancer, Green, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo..., Print head: 6 (magenta and yellow, light magenta and light cyan, photo black and light gray, matte black and.... Media types supported: Photographic paper (satin, gloss, semi-gloss, matte), proofing paper (high-gloss, semi-gloss,..., Media thickness: > 0.8, Maximum roll length: 300 ft 91.4 m. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A. Internal memory: 128 MB, Internal storage capacity: 40 GB, Storage media: HDD. Power requirements: Input voltage (autoranging): 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz), 2 amps max, Power consumption (typical): 200 W

Printing
Print head nozzles
2112
Colour management
HP Color Center, HP Vivera pigment inks, HP embedded spectrophotometer
Printing colours *
Blue, Gloss enhancer, Green, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Red, Yellow
Print head
6 (magenta and yellow, light magenta and light cyan, photo black and light gray, matte black and red, gloss enhancer and gray, blue and green)
Print speed (colour image, best quality, glossy paper)
1.6 m2/hr 17 ft2/hr
Print speed (colour image, draft quality, coated paper)
13.9 m2/hr 150 ft2/hr
Print speed (colour image, normal quality, coated paper)
72 ft2/hr 6.9 m2/hr
Print speed (colour image, normal quality, glossy paper)
38 ft2/hr 3.5 m2/hr
Paper handling
Maximum length of sheet media
1676.4 mm
Standard media sizes
A4, A3, A2, A1, A0
Media types supported
Photographic paper (satin, gloss, semi-gloss, matte), proofing paper (high-gloss, semi-gloss, matte), fine art printing material (canvas, smooth, textured, watercolor), self-adhesive and vinyl (polypropylene, vinyl), sign and banner (display film, banner, scrim, polypropylene, Tyvek, outdoor paper), bond and coated (bond, coated, heavyweight coated, super heavyweight coated)
Media thickness
> 0.8
Maximum roll length
300 ft 91.4 m
Maximum roll diameter
13.6 cm
Print margin cut-sheet
5 x 17 x 5 x 5
Print margin roll
5 mm
Recommended media weight
500 g/m²
Maximum media width
1117 mm
Media handling
Sheetfeed, roll feed, automatic cutter (cuts all media except canvas)
Maximum paper trays
2
Bottom copy margin
14 mm
Left metric copy margin
5 mm
Right metric copy margin
5 mm
Top metric copy margin
5 mm
Roll top margin
5 mm
Media sizes supported (imperial)
A, B, C, D, E
Media thickness (by paper path)
Up to 0.8 mm
Non-printable area roll media (imperial)
0.2 x 0.2 x 0.2 x 0.2 in (borderless on glossy roll media)
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Parallel ports quantity
1
Performance
Internal memory
128 MB
Internal storage capacity
40 GB
Storage media
HDD
Built-in processor
Mobile Intel Centrino
Processor frequency
600 MHz
Certification
SWOP, ISO, GRACOL, 3DAP
Power
Power requirements
Input voltage (autoranging): 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz), 2 amps max
Power consumption (typical)
200 W
Operational conditions
Recommended operating temperature range (T-T)
15 - 35 °C
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-13 - 131 °C
Operating temperature (T-T)
59 - 95 °F
Storage relative humidity (H-H)
0 - 95%
Operating altitude (imperial)
9842 ft
System requirements
Browser supported
Internet Explorer 5.0 and higher, Netscape 6.0.1 and higher, Safari for Mac OS 10.3 and higher, Mozilla 1.5 and higher
Compatible operating systems
Windows 2000; Windows XP Home; Windows XP Professional; Windows XP Professional x64; Windows Server 2003; Mac OS 10.2 or higher; Novell NetWare 5.x, 6.x; Citrix MetaFrame; Terminal Services
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
1770 x 732 x 1047 mm
Dimensions (WxDxH)
1770 x 661 x 1047 mm
Weight
86 kg
Pallet dimensions (W x D x H)
1965 x 780 x 780 mm
Dimension note (imperial)
printer with stand
Dimension note (metric)
printer with stand
Pallet dimensions (W x D x H) (imperial)
1963.4 x 779.8 x 779.8 mm (77.3 x 30.7 x 30.7")
Pallet weight (imperial)
122.9 kg (271 lbs)
Product dimensions when open (LxWxD)
177 cm (69.7")
Size (imperial)
177 cm (69.7")
Weight (imperial)
189 lb
Packaging data
Package weight
123 kg
Package dimensions (WxDxH)
1965 x 780 x 780 mm
Package dimensions (W x D x H)
1963.4 x 779.8 x 779.8 mm (77.3 x 30.7 x 30.7")
Package weight (imperial)
122.9 kg (271 lbs)
Bundled software
Printer drivers, HP Printer Utility including HP Color Center
Other features
Minimum system requirements for Macintosh
Mac OS X v 10.2, v 10.3, v 10.4 and later; PowerPC G3 or Intel Core Processor; 256 MB RAM; 1 GB available hardware disk
Line accuracy
+/- 0.2 %
Minimum line width
0.0508 mm
Compatible ink types, supplies
HP Vivera pigment inks
Acoustic power emissions
6.5 B(A)
Minimum system requirements
Microsoft Windows 2000/XP: Pentium IV, 1 GHz, 512 MB RAM, 2 GB available hard disk space Windows 2000: Pentium III processor, 512 MB RAM, 2 GB available hard disk space, 733 MHz; Windows XP Professional: Pentium IV processor, 512 MB RAM, 2 GB available hard disk space, 1 GHz Microsoft Windows 2000/XP: Pentium IV, 1 GHz, 1 GB RAM, 2 GB available hard disk space Mac OS X v10.2, v10.3, v10.4 and later, PowerPC G4, G5, or Intel Core Processor, 1 GB Ram, 2 GB available hardware disk
Embedded web server
Yes
Print quality (black, best quality)
2400 x 1200 DPI
Print quality (black, draft quality)
1200 DPI
Print quality (black, normal quality)
1200 DPI
Electromagnetic compatibility
Compliance for Class B products: EU (EMC Directive), USA (FCC rules), Canada (DoC), Australia (ACA), New Zealand (MoC), China (CCC), Japan (VCCI), Korea (MIC) and Taiwan (BSMI)
Printer management
HP Web Jetadmin
Driver updates
Latest Windows printer drivers information available at http:// and more information on all printer drivers available at http:///country/us/en/support.html?pageDisplay=drivers.
Ink drop
4 pl (lc, lm, lg, pK, E, G), 6 pl (M, Y, mK, R, GN, B)
Control panel
240 x 160 pixels grayscale graphical display with Asian fonts support, 4 direct-access buttons and 7 navigation buttons, 2 bicolor lights (Ready, Processing, Attention, Error)
Safety
IEC 60950-1 compliant, EU LVD and EN 60950-1 compliant, certified by CSA for Canada and US, Argentina IRAM, Singapore PSB, Russia GOST, China CCIB, Taiwan BSMI
Acoustic power emissions (standby)
44 dB
Driver LAN
Novell NetWare 3.x/4.x clients
JetDirect Compatible Products
Yes
Line width minimum
0.002 in
Maximum print length (imperial)
300 ft; Operating system and application dependent
Maximum media length (imperial)
66"
Media sizes standard (imperial rolls)
8.5 to 44-in wide sheets, 11 to 44-in rolls
Non-printable area (imperial cut-sheet)
0.2 x 0.67 x 0.2 x 0.2 in
Printing material waterfastness
Water-resistant on a range of HP creative and speciaty papers
Roll maximum input
1
Print resolution (colour, normal quality)
1200 x 1200 DPI
Logistics data
Products per pallet
1 pc(s)
Pallet gross weight
123 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:56:12
Uk has collected 10 expert reviews for HP Designjet Z3100 44-in Photo Printer large format printer Ethernet LAN and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-26 19:56:08
The HP Designjet Z3100 is a wide-format, fine-art printer that offers great prints, updated technology features. For the past decade, Epson printers have sat at the pinnacle of the professional photo market, their hallmark being top-notch print qual...
Bottom line Its rare that a product - even a very good one - balances function, innovation, and performance, but thats what Hewlett-Packard has done with the Designjet Z3100 Photo Printer. The ease of use, excellent print quality, and smart design touches have...
70%
macworld.co.uk
Updated:
2011-09-26 19:56:08
For the past decade, Epson printers have sat at the pinnacle of the professional photo market, their hallmark being top-notch print quality, solid performance, and archival print life. In the past year, however, Epson’s two primary rivals - Canon an...
Good Excellent print quality; quad-tone black-and-white print capabilities; innovative hardware design includes built-in spectrophotometer; easy to create and add ICC profiles; great software utilities; handles roll and cut-sheet media to 24 inches (44-inch mo...
Bad None...
Bottom line It’s rare that a product - even a very good one - balances function, innovation, and performance, but that’s what Hewlett-Packard has done with the Designjet Z3100 Photo Printer. The ease of use, excellent print quality, and smart design touch...
100%
digitalartsonline.co.uk
Updated:
2011-09-26 19:56:11
HP’s new range of 24- and 44-inch photo printers bring some innovative ideas to the large format market and are capable of producing some cracking prints. The flagship Z3100 model boasts a 12-ink system: 11 colours and a ‘gloss enhancer’. An eight-i...
70%
goodgearguide.com.au
Updated:
2011-11-04 15:38:48
Its rare that a product – even a very good one – balances function, innovation, and performance, but thats what Hewlett-Packard has done with the Designjet Z3100 Photo Printer. The ease of use, excellent print quality, and smart design touches...
Good Simple setup; the print driver lets you automatically add custom paper types; impressive detail and colour accuracy...
Bad Takes up to half an hour to take the printer out of the box and setup The Final Word Its rare that a product – even a very good one – balances function, innovation, and performance, but thats what Hewlett-Packard has done with the Designjet Z3...
Bottom line Its rare that a product – even a very good one – balances function, innovation, and performance, but thats what Hewlett-Packard has done with the Designjet Z3100 Photo Printer. The ease of use, excellent print quality, and smart design touches...
70%
photographyblog.com
Updated:
2011-09-26 19:56:05
The recent introduction of pigment printers from both HP and Canon have finally added much needed competition to the market, which has been owned by Epson for some years now. Not being content to merely catch up to Epson though, HP has taken a large...
Bottom line HP Z3100 Review Review Date: January 9th 2007Author: Jon Canfield Leave a comment about this Review Introduction The recent introduction of pigment printers from both HP and Canon have finally added much needed competition to the market, which has bee...
100%
macworld.com
Updated:
2011-09-26 19:56:07
It’s rare that a product—even a very good one—balances function, innovation, and performance, but that’s what Hewlett-Packard has done with the Designjet Z3100 Photo Printer. The ease of use, excellent print quality, and sma...
Good Excellent print quality; quad-tone black-and-white print capabilities; innovative hardware design includes built-in spectrophotometer; easy to create and add ICC profiles; great software utilities; handles roll and cut-sheet media to 24 inches (44-inch...
Bad None significant.
Bottom line It’s rare that a product—even a very good one—balances function, innovation, and performance, but that’s what Hewlett-Packard has done with the Designjet Z3100 Photo Printer. The ease of use, excellent print quality, and sma...
100%
shutterbug.com
Updated:
2011-09-26 19:56:08
Pigment inks have two major advantages over dye-based inks. First, archival life is much greater, with most offering 70 or more years of display life before visible fading occurs. The Vivera inks in the new HP printers are rated by Wilhelm Imaging Rese...
0%
tipa.com
Updated:
2011-09-26 19:56:09
Awarded by TIPA Association.
0%
shutterbug.com
Updated:
2011-09-26 19:56:11
Epson’s new Stylus Pro 3800 is a fairly compact printer, at least for the output size of from 4x6 to 17x22” paper. The 3800 uses Epson’s UltraChrome K3 pigment ink and at about $1295, is aimed right at the portrait, wedding, and photo fi...
0%
luminous-landscape.com
Updated:
2011-09-26 19:56:11
HP Designjet Z3100 Review Absolutely Brilliant It isnt often that a new product comes along which attempts to redefine a product category. And it is less often that such a product emerges fully developed, virtually flawless in its execution, and larg...
0%