location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection 3170Photo Flatbed scanner 3200 x 6400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfection 3170Photo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B161021
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Perfection 3170Photo Flatbed scanner 3200 x 6400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 3200 x 6400 DPI
  • - Colour scanning
  • - Maximum scan size: 216 x 297 mm
  • - USB port
Warranty: 1 Year Replacement or Repair
Optional Extension to 3 Years
Long product name Epson Perfection 3170Photo Flatbed scanner 3200 x 6400 DPI :
The long product name of Epson Perfection 3170Photo Flatbed scanner 3200 x 6400 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EPSON Perfection 3170 Photo USB A4 3200 x 6400dpi
More>>>
Epson Perfection 3170Photo Flatbed scanner 3200 x 6400 DPI:
The official description of Epson Perfection 3170Photo Flatbed scanner 3200 x 6400 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is the scanner for experienced users and photo enthusiasts, it captures amazing 3200dpi scans at very high speed. It has a built-in Film Adapter for 35mm negatives/positives and 6 x 9cm medium format, while the TPU lamp has been chromatically optimised for film scanning. An optional Automatic Document Feeder (ADF) for up to 30 pages is available for higher volume document scanning.

Short summary description Epson Perfection 3170Photo Flatbed scanner 3200 x 6400 DPI:
This short summary of the Epson Perfection 3170Photo Flatbed scanner 3200 x 6400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection 3170Photo, 216 x 297 mm, 3200 x 6400 DPI, Flatbed scanner, USB 2.0, Windows (CPU, RAM, HDD Space):Pentium 233MHz, 128MB, 320MB Macintosh (CPU, RAM, HDD Space):PowerPC..., USB 1.1 Windows 98/Me/2000 Professional/XP Home Edition/XP Professional (pre-installed or...

Long summary description Epson Perfection 3170Photo Flatbed scanner 3200 x 6400 DPI:
This is an auto-generated long summary of Epson Perfection 3170Photo Flatbed scanner 3200 x 6400 DPI based on the first three specs of the first five spec groups.

Epson Perfection 3170Photo. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 3200 x 6400 DPI. Scanner type: Flatbed scanner. Standard interfaces: USB 2.0. Minimum system requirements: Windows (CPU, RAM, HDD Space):Pentium 233MHz, 128MB, 320MB Macintosh (CPU, RAM, HDD Space):PowerPC..., Compatible operating systems: USB 1.1 Windows 98/Me/2000 Professional/XP Home Edition/XP Professional (pre-installed or.... Weight: 3.8 kg

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
3200 x 6400 DPI
Colour scanning
Yes
Design
Scanner type *
Flatbed scanner
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
System requirements
Minimum system requirements
Windows (CPU, RAM, HDD Space):Pentium 233MHz, 128MB, 320MB Macintosh (CPU, RAM, HDD Space):PowerPC G3, 128MB, 180MB
Mac compatibility
Yes
System requirements
Compatible operating systems
USB 1.1 Windows 98/Me/2000 Professional/XP Home Edition/XP Professional (pre-installed or upgraded from Win98 or later) Macintosh Mac OS 8.6 ~ 9.x or Mac OS X 10.2 or later USB 2.0 Windows 2000 Professional/XP Home Edition/XP Professional USB 2.0 driver is necessary Macintosh USB 2.0 driver is necessary
Weight & dimensions
Weight
3.8 kg
Packaging content
Bundled software
Includes Adobe Photoshop Elements 2.0, NewSoft Presto! BizCard 4.0LE and ABBYY FineReader 5.0 Sprint software
Other features
I/O ports
USB
Dimensions (WxDxH)
276 x 458 x 117 mm
Film type
Integrated: 35mm strip film x 12 frames (negative/positive) 35mm mount film x 4 slides (negative/positive) 120/220 medium format strip film x 1 frame
Power requirements
220-240V Universal Power (external), 50-60Hz
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:32
Uk has collected 4 expert reviews for Epson Perfection 3170Photo Flatbed scanner 3200 x 6400 DPI and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
zdnet.co.uk
Updated:
2017-03-01 09:54:32
The Epson Perfection 3170 Photo scans like a champ -- and its reasonably affordable, too.
75%
trustedreviews.com
Updated:
2017-03-01 09:54:32
After a printer, I would say that a flatbed scanner is typically the next most important part of a PC-user's setup. Of course, how essential you regard this bit of kit largely depends on your requirements. For instance, if you're just scanning in run of t...
100%