location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Zen Vision W 30GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zen Vision W 30GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF201000010
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:23:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs Zen Vision W 30GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hard disk drive 30 GB
  • - LCD 10.9 cm (4.3") 480 x 272 pixels
  • - 90 dB Equalizer
  • - FM radio Voice recording Built-in microphone
  • - Continuous audio playback time: 13 h Lithium-Ion (Li-Ion) Number of batteries supported: 1
Long product name Creative Labs Zen Vision W 30GB Black :
The long product name of Creative Labs Zen Vision W 30GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Zen Vision W 30GB
More>>>
Short summary description Creative Labs Zen Vision W 30GB Black:
This short summary of the Creative Labs Zen Vision W 30GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Zen Vision W 30GB, 30 GB, LCD, FM radio, Black

Long summary description Creative Labs Zen Vision W 30GB Black:
This is an auto-generated long summary of Creative Labs Zen Vision W 30GB Black based on the first three specs of the first five spec groups.

Creative Labs Zen Vision W 30GB. Total storage capacity: 30 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 13 h. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:58:05
Uk has collected 31 expert reviews for Creative Labs Zen Vision W 30GB Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
whathifi.com
Updated:
2011-09-26 02:56:36
Along with great performance, there are three things we want from a video player to take on a long journey: a unit that’s slick, small and stylish;a user interface that doesn’t require any head-scratching or manual-reading;a big-enough screen to comf...
Good Easy to use, good value for money, excellent music and movie playback...
Bad Not much really...
100%
pcadvisor.co.uk
Updated:
2011-09-26 02:56:54
Creatives Zen Vision W succeeds its Vision portable media player, gaining a W denoting its widescreen aspect. The epic 4.3in screen is fantastic, displaying both photos and video beautifully and in vivid detail. The Creative Zen Vision W is attract...
Bottom line Creative has made a great player of the Zen Vision W. While we love the widescreen LCD, its quick to drain the battery. But providing you dont venture too far from the mains socket, the Creative Zen Vision W is an excellent choice. David Price Lowes...
90%
pocket-lint.com
Updated:
2011-09-26 02:58:00
It looks good, has plenty of storage space and a really great screen, we are just still not convinced this is the player to win over the movie download crowd to be crowned a Hot Product...
Good Screen, hard drive space, compact flash slot...
Bad Still not sure why?...
Bottom line It looks good, has plenty of storage space and a really great screen, we are just still not convinced this is the player to win over the movie download crowd to be crowned a Hot Product...
80%
goodgearguide.com.au
Updated:
2011-11-04 13:43:41
With portable multimedia players, the challenge is achieving a good balance between weight, screen size, storage and features. Nobody wants a device that requires its own tow truck, but at the same time watching TV shows on a 1in display is hardly enth...
Good Large widescreen display, Lots of storage, Intuitive interface, Wide variety of formats supported...
Bad Controls can be a little stiff, Somewhat bulky The Final Word If youre after a portable media player with all the bells and whistles, Creatives Zen Vision W is a brilliant choice.
Bottom line If youre after a portable media player with all the bells and whistles, Creatives Zen Vision W is a brilliant choice.
85%
gadgetguy.com.au
Updated:
2011-11-04 13:43:47
The Zen Vision W is a comprehensive hardware solution for portable video, but one that lacks a comprehensive software solution to back it up. If this device embraced open-source encoding and supported a wider variety of video codecs, it would be the vi...
Good Bright screen. Good viewing angle. Decent ergonomics.
Bad Limited formats supported. Poor built-in speaker. Can?t record from TV.
Bottom line The Zen Vision W is a comprehensive hardware solution for portable video, but one that lacks a comprehensive software solution to back it up. If this device embraced open-source encoding and supported a wider variety of video codecs, it would be the vi...
70%
whathifi.com
Updated:
2013-10-14 01:23:59
Along with great performance, there are three things we want from a video player to take on a long journey: a unit that's slick, small and stylish; a user interface that doesn't require any head-scratching or manual-reading; a big-enough screen to comfort...
Good Easy to use, good value for money, excellent music and movie playback...
Bad Not much really...
100%
anythingbutipod.com
Updated:
2011-09-26 02:56:06
Digging though old posts I came across a review I started but never finished dating back to 2006. The photos are even watermarked before we had a logo. The Zen Vision W was basically a larger version of the Zen Vision:M. They both had a great lookin...
0%
trustedreviews.com
Updated:
2011-09-26 02:56:24
When I was a kid the only entertainment we had on a long car journey was listening to story tapes on the car stereo, playing I spy and having fights with my brother on the back seat. How times have changed. In the past thirty years the possibilities for...
Bottom line Creative's Zen Vision W is a capable machine, despite the flaws. The wide screen is bright and does a fine job of displaying movies. Audio performance is excellent too, and size-wise it really isn't that bad, though if I was being picky I'd have liked it...
70%
techtree.com
Updated:
2011-09-26 02:56:58
So youre a movie buff. You want to eat, sleep, and talk movies. You crave to take them everywhere with you. While you have some excellent music phones to quench your music thirst, your desire for movies cant exactly be fulfilled with a mobile phone s...
80%
mobiletechreview.com
Updated:
2011-09-26 02:57:02
Creative Zen Vision W Looking for a portable media player with a video bent? The widescreen Zen Vision W features a luscious and bright 4.3" display, support for most popular video formats, good quality music playback, a photo viewer, CF type II slot...
0%
LordPercy.com
Updated:
2011-09-26 02:57:07
While a torrent of Portable Media Players emerged pre Christmas Creative have kept their power dry until just after the January sales before giving us the Zen Vision W. The package arrived at the offices for review and we clearly had the newer Archos 6...
0%
geardiary.com
Updated:
2011-09-26 02:57:11
After my recent, somewhat disappointing experience with the Cowon A2 –and yup, I did in fact return the device–it was time to move on and try another of the available personal media players (PMPs) out on the market. This time, it’s the C...
Good Overall design; user interface; available memory...
Bad video playback quality; hard disk noise [eminimall]...
Bottom line After my recent, somewhat disappointing experience with the Cowon A2 –and yup, I did in fact return the device–it was time to move on and try another of the available personal media players (PMPs) out on the market. This time, it’s...
0%
Laptopmag.com
Updated:
2011-09-26 02:57:19
Media junkies looking for an affordably priced portable video player will find a compelling option in Creative’s Zen Vision W, so named for the screen’s wide 16:9 format. It comes in two flavors: 30GB ($299) and 60GB ($399); we tested the 30GB...
Good High-quality video playback, Good control layout, Intuitive menus, Supports many file formats...
Bad No DVR option, Lacks video playlist support, Mediocre audio battery life...
70%
Howstuffworks.com
Updated:
2011-09-26 02:57:24
Creative made a big splash with its original Zen Vision portable video and audio player, and it has upped the ante with the widescreen Zen Vision:W. With a stunning wide-format 4-3/10-inch color LCD screen and a host of useful features, calling the Vis...
Good Beautiful widescreen display, easy to use, solid construction, broad format compatibility...
Bad Significantly heavier than competing audio/video players, no line-in recording, unimpressive battery life...
Bottom line Creative made a big splash with its original Zen Vision portable video and audio player, and it has upped the ante with the widescreen Zen Vision:W. With a stunning wide-format 4-3/10-inch color LCD screen and a host of useful features, calling the Vi...
80%
pcmag.com
Updated:
2011-09-26 02:57:46
Creative has literally expanded its Zen Vision line with the new Zen Vision:W portable media player: the W stands for widescreen. Unfortunately, the player isnt particularly sleek, and its audio battery life is shorter than it should be for a device t...
Good Nice-looking 16:9 screen. Good video quality and format support. Powerful built-in speaker. Intuitive interface. Removable battery. Supports PlaysForSure and Audible. TV output at 720-by-480. Excellent viewing angle.
Bad No kickstand. Short audio battery life. Body feels bulky. No DVR feature. No video playlists or sequential playback.
Bottom line This is a solid product with lots of features, good audio/video quality and a decent price, but its bulk and somewhat disappointing battery life keep it from shining.
70%
Country Distributor
United Kingdom 1 distributor(s)