location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Phone Cable (Flat Cord with Modular Plug Standard RJ9 to RJ9)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Phone Cable (Flat Cord with Modular Plug Standard RJ9 to RJ9)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14201-12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487008514 show
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:10:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Phone Cable (Flat Cord with Modular Plug Standard RJ9 to RJ9)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Male
  • - Male
  • - Flat Jacket material: Polyvinyl chloride (PVC)
  • - Black
Long product name Jabra Phone Cable (Flat Cord with Modular Plug Standard RJ9 to RJ9) :
The long product name of Jabra Phone Cable (Flat Cord with Modular Plug Standard RJ9 to RJ9). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Phone Cable (Flat Cord with Modular Plug Standard RJ9 to RJ9)
More>>>
Jabra Phone Cable (Flat Cord with Modular Plug Standard RJ9 to RJ9):
The official description of Jabra Phone Cable (Flat Cord with Modular Plug Standard RJ9 to RJ9) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flat Cord with Modular Plug Standard RJ9 to RJ9. Cord length 875 mm.

Short summary description Jabra Phone Cable (Flat Cord with Modular Plug Standard RJ9 to RJ9):
This short summary of the Jabra Phone Cable (Flat Cord with Modular Plug Standard RJ9 to RJ9) data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Phone Cable (Flat Cord with Modular Plug Standard RJ9 to RJ9), Black, Male, Male, Flat, Polyvinyl chloride (PVC), China

Long summary description Jabra Phone Cable (Flat Cord with Modular Plug Standard RJ9 to RJ9):
This is an auto-generated long summary of Jabra Phone Cable (Flat Cord with Modular Plug Standard RJ9 to RJ9) based on the first three specs of the first five spec groups.

Jabra Phone Cable (Flat Cord with Modular Plug Standard RJ9 to RJ9). Product colour: Black, Connector 1 gender: Male, Connector 2 gender: Male. Package width: 80 mm, Package depth: 20 mm, Package height: 100 mm. Master (outer) case width: 320 mm, Master (outer) case length: 350 mm, Master (outer) case height: 440 mm

Features
Connector 1 gender
Male
Connector 2 gender
Male
Product colour *
Black
Cable type
Flat
Jacket material
Polyvinyl chloride (PVC)
Country of origin
China
Packaging data
Package width
80 mm
Package depth
20 mm
Package height
100 mm
Packaging data
Package weight
40 g
Logistics data
Harmonized System (HS) code
85177900
Master (outer) case width
320 mm
Master (outer) case length
350 mm
Master (outer) case height
440 mm
Master (outer) case gross weight
150 g
Products per master (outer) case
250 pc(s)
Brand Image Product code Product Stock Price from
Jabra 8800-01-06 telephone cable 0.5 m Black Jabra 8800-01-06 telephone cable 0.5 m Black
(show image)
8800-01-06 8800-01-06 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Siemens SL1 cord Jabra Siemens SL1 cord
(show image)
8800-00-76 Siemens SL1 cord 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-00-01 telephone cable 0.5 m Black Jabra 8800-00-01 telephone cable 0.5 m Black
(show image)
8800-00-01 8800-00-01 0.00
(excl. VAT)
0 (incl. VAT)
Jabra DHSG cable Jabra DHSG cable
(show image)
14201-10 DHSG cable 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Supervisor cord 1.5 m Jabra Supervisor cord 1.5 m
(show image)
8312-129 Supervisor cord 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)