location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52260002 desk tray/organizer Polystyrene Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52260002
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52260002 show
Show alternative article codes used in the online market place
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:25:27
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Leitz 52260002 desk tray/organizer Polystyrene Transparent:
This short summary of the Leitz 52260002 desk tray/organizer Polystyrene Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52260002, Polystyrene, Transparent, 255 x 357 x 70 mm, 280 g, A4

Long summary description Leitz 52260002 desk tray/organizer Polystyrene Transparent:
This is an auto-generated long summary of Leitz 52260002 desk tray/organizer Polystyrene Transparent based on the first three specs of the first five spec groups.

Leitz 52260002. Material: Polystyrene, Product colour: Transparent. Dimensions (WxDxH): 255 x 357 x 70 mm, Weight: 280 g. Standard media sizes: A4

Features
Material
Polystyrene
Product colour
Transparent
Standard media sizes
A4
Weight & dimensions
Dimensions (WxDxH)
255 x 357 x 70 mm
Weight
280 g
Brand Image Product code Product Stock Price from
Leitz 52190095 desk tray/organizer Polystyrene Black Leitz 52190095 desk tray/organizer Polystyrene Black
(show image)
52190095 52190095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52370085 desk tray/organizer Polystyrene Grey Leitz 52370085 desk tray/organizer Polystyrene Grey
(show image)
52370085 52370085 0.00
(excl. VAT)
0 (incl. VAT)