location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SuperWorkstation 7045A-TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperWorkstation 7045A-TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-7045A-TB show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supermicro SuperWorkstation 7045A-TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of processors supported: 2
  • - Maximum internal memory: 32 GB
  • - USB 2.0 ports quantity: 6 Ethernet LAN (RJ-45) ports: 2 Microphone in
  • - 645 W
Long product name Supermicro SuperWorkstation 7045A-TB :
The long product name of Supermicro SuperWorkstation 7045A-TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SuperServer 7045A-TB (Black)
More>>>
Short summary description Supermicro SuperWorkstation 7045A-TB:
This short summary of the Supermicro SuperWorkstation 7045A-TB data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperWorkstation 7045A-TB, 32 GB, Fast Ethernet, Gigabit Ethernet, 10,100,1000 Mbit/s, 1000BASE-T, 100BASE-TX, 10BASE-T, 645 W, 305 mm

Long summary description Supermicro SuperWorkstation 7045A-TB:
This is an auto-generated long summary of Supermicro SuperWorkstation 7045A-TB based on the first three specs of the first five spec groups.

Supermicro SuperWorkstation 7045A-TB. Maximum internal memory: 32 GB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 100BASE-TX, 10BASE-T. Power supply: 645 W. Width: 305 mm, Depth: 332 mm, Weight: 28.6 kg