location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro Floppy Round Cable 60cm Pb-free PS/2 cable 0.6 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Floppy Round Cable 60cm Pb-free
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBL-0051 show
Show alternative article codes used in the online market place
Category:
A cable with a PS/2 plug. A Ps/2 plug is a 6-pin plug used to connect a keyboard and mouse to a computer. They were first introduced on IBM's PS/2 desktop PC in 1987. Subsequently, PS/2 connections have been largely replaced by USB connections.
PS/2 Cables Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:22:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro Floppy Round Cable 60cm Pb-free PS/2 cable 0.6 m :
The long product name of Supermicro Floppy Round Cable 60cm Pb-free PS/2 cable 0.6 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60cm Round Floppy Cable
More>>>
Short summary description Supermicro Floppy Round Cable 60cm Pb-free PS/2 cable 0.6 m:
This short summary of the Supermicro Floppy Round Cable 60cm Pb-free PS/2 cable 0.6 m data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro Floppy Round Cable 60cm Pb-free, 0.6 m

Long summary description Supermicro Floppy Round Cable 60cm Pb-free PS/2 cable 0.6 m:
This is an auto-generated long summary of Supermicro Floppy Round Cable 60cm Pb-free PS/2 cable 0.6 m based on the first three specs of the first five spec groups.

Supermicro Floppy Round Cable 60cm Pb-free. Cable length: 0.6 m