location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR RangeMax™ NEXT Wireless Notebook Adapter 270 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RangeMax™ NEXT Wireless Notebook Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WN511B
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR RangeMax™ NEXT Wireless Notebook Adapter 270 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - PC Card
  • - 270 Mbit/s
Long product name NETGEAR RangeMax™ NEXT Wireless Notebook Adapter 270 Mbit/s :
The long product name of NETGEAR RangeMax™ NEXT Wireless Notebook Adapter 270 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RangeMax NEXT NOTEBOOK adapter
More>>>
NETGEAR RangeMax™ NEXT Wireless Notebook Adapter 270 Mbit/s:
The official description of NETGEAR RangeMax™ NEXT Wireless Notebook Adapter 270 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Complies with draft 802.11n‡, backwards compatible with 11b/g WiFi;
-Delivers a Steady-Stream connection for all of your applications;
-Interoperates at up to 270 Mbps† with other products with Intensi-Fi™ technology;

What is RangeMax NEXT?
RangeMax NEXT with Steady-Stream technology complies with draft 802.11n‡ and delivers up to 270Mbps†. This next generation draft standard and Steady-Stream technology enable stable connections at greater range for all your applications, all over the home, all at once†. You can simultaneously share files, download MP3s, make Internet phone calls, play network games, and stream high-definition videos. RangeMax NEXT products interoperate at up to 300 Mbps† speeds with other wireless products powered by Intensi-Fi technology, plus they are compatible with all legacy b and g wireless products. Advanced design and draft 11n-True-Test high-performance testing and tuning ensure maximum draft-11n performance every time. Setup is easy thanks to NETGEAR’s Smart Wizard and 24/7 technical support*. Touchless WiFi Security simplifies establishing the highest level of wireless network security with WEP, WPA-PSK, or WPA2-PSK.

Short summary description NETGEAR RangeMax™ NEXT Wireless Notebook Adapter 270 Mbit/s:
This short summary of the NETGEAR RangeMax™ NEXT Wireless Notebook Adapter 270 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR RangeMax™ NEXT Wireless Notebook Adapter, Wireless, PC Card, 270 Mbit/s

Long summary description NETGEAR RangeMax™ NEXT Wireless Notebook Adapter 270 Mbit/s:
This is an auto-generated long summary of NETGEAR RangeMax™ NEXT Wireless Notebook Adapter 270 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR RangeMax™ NEXT Wireless Notebook Adapter. Connectivity technology: Wireless, Host interface: PC Card. Maximum data transfer rate: 270 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PC Card
Network
Maximum data transfer rate *
270 Mbit/s
System requirements
Compatible operating systems
MicrosoftWindows 2000 SP4 / Windows XP
Minimum processor
Intel Pentium 300 MHz
Weight & dimensions
Weight
56 g
Other features
Compliance industry standards
IEEE802.11n draft specification, IEEE 802.11b, IEE802.11g
Dimensions (WxDxH)
123 x 54 x 8.5 mm
Security features
- WiFi protected Access (WPA2- PSK, WPA- PSK); - Wired Equivalent Privacy (WEP) 64- bit, 128-bit encryption for IEEE 802.11b and IEEE802.11g;
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:49:17
Uk has collected 3 expert reviews for NETGEAR RangeMax™ NEXT Wireless Notebook Adapter 270 Mbit/s and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%