Lenovo logo

Lenovo 40Y7659 power adapter/inverter Indoor 90 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
288385
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year.
Long product name Lenovo 40Y7659 power adapter/inverter Indoor 90 W Black:

ThinkPad 90W AC Adapter (U.S., Canada, Mexico, Columbia, Ecuador, Peru, Venezuela)

Lenovo 40Y7659 power adapter/inverter Indoor 90 W Black:

Have power when you need it, where you need it, anytime with the ThinkPad and Lenovo 90W AC Adapter. Keep one on your desk, another at home, and save your batteries for the road.

Features and Benefits:
- Same specifications as the standard 90W AC Adapter that ships with the select ThinkPad and Lenovo 3000 systems.
- Compatible with Lenovo 3000 notebooks, ThinkPad T60, X60, and Z60 Series notebooks, ThinkPad Advanced Mini Dock, ThinkPad Essential Port Replicator, and ThinkPad External Battery Charger.
- And it's backed by Lenovo's limited warranty with renowned Service and Support available from IBM.

Short summary description Lenovo 40Y7659 power adapter/inverter Indoor 90 W Black:

Lenovo 40Y7659, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, 20 V

Long summary description Lenovo 40Y7659 power adapter/inverter Indoor 90 W Black:

Lenovo 40Y7659. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 50 mm, Depth: 126 mm, Height: 30 mm. Included power plug types: US

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.