location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco DS-X2-FC10G-SR= network media converter 10000 Mbit/s 850 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-X2-FC10G-SR=
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-X2-FC10G-SR=
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco DS-X2-FC10G-SR= network media converter 10000 Mbit/s 850 nm :
The long product name of Cisco DS-X2-FC10G-SR= network media converter 10000 Mbit/s 850 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10-Gbps Fibre Channel-Short-reach, X2, SC, Spare
More>>>
Short summary description Cisco DS-X2-FC10G-SR= network media converter 10000 Mbit/s 850 nm:
This short summary of the Cisco DS-X2-FC10G-SR= network media converter 10000 Mbit/s 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco DS-X2-FC10G-SR=, 10000 Mbit/s, Wired, 300 m, 850 nm, 0 - 40 °C, -40 - 85 °C

Long summary description Cisco DS-X2-FC10G-SR= network media converter 10000 Mbit/s 850 nm:
This is an auto-generated long summary of Cisco DS-X2-FC10G-SR= network media converter 10000 Mbit/s 850 nm based on the first three specs of the first five spec groups.

Cisco DS-X2-FC10G-SR=. Maximum data transfer rate: 10000 Mbit/s. Connectivity technology: Wired. Maximum transfer distance: 300 m, Wavelength: 850 nm. Dimensions (WxDxH): 41.8 x 90.8 x 19.2 mm, Interface: X2, Connector(s): SC - SC

Brand Image Product code Product Stock Price from
Cisco

Cisco DS-X2-FC10G-ER= network media converter 10000 Mbit/s 1550 nm
(show image)
DS-X2-FC10G-ER= DS-X2-FC10G-ER= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-X2-FC10G-LR= network media converter 10000 Mbit/s 1310 nm
(show image)
DS-X2-FC10G-LR= DS-X2-FC10G-LR= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-X2-FC10G-CX4= network media converter 10000 Mbit/s
(show image)
DS-X2-FC10G-CX4= DS-X2-FC10G-CX4= 0.00
(excl. VAT)
0 (incl. VAT)