location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-H5000II (012LG): Serial, w/o PS, ECW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-H5000II (012LG): Serial, w/o PS, ECW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C246012LG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946319797
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-H5000II (012LG): Serial, w/o PS, ECW
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal POS printer
  • - 180 x 180 DPI
  • - 88 dots/line
  • - Connectivity technology: Wired
  • - Serial interface
  • - White
  • - 6.5 kg
Long product name Epson TM-H5000II (012LG): Serial, w/o PS, ECW :
The long product name of Epson TM-H5000II (012LG): Serial, w/o PS, ECW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Receipt and graphic printer
More>>>
Epson TM-H5000II (012LG): Serial, w/o PS, ECW:
The official description of Epson TM-H5000II (012LG): Serial, w/o PS, ECW as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-fast receipts and advanced graphics The sheer, lightning quick performance of the TM-H5000II, combined with its advanced graphics, means that your receipts can become a live medium for communicating with your customer, rather than a simple transaction record. Linked purchases and multi-buys can be grouped, logos and promotional messages added. Ideal for one-time receipt printing, and with the ability to customise sales slips, this printer makes one-to-one marketing a reality. Enhanced customer service With the TM-H5000II a combination of wide-slip and high-speed printing enables you to provide customised documentation. The printer’s capability to print barcodes onto receipts means that returns can be identified and dealt with quickly, and also quickly re-entered into your inventory system. Low cost of ownership The modular design of this printer makes it easy and quick to upgrade and maintain. Combined with a robust metal chassis and exceptional reliability – a receipt MCBF of 37 million lines – this makes the TM-H5000II flexible, rugged and cost-effective.

Short summary description Epson TM-H5000II (012LG): Serial, w/o PS, ECW:
This short summary of the Epson TM-H5000II (012LG): Serial, w/o PS, ECW data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-H5000II (012LG): Serial, w/o PS, ECW, Direct thermal, POS printer, 180 x 180 DPI, 88 dots/line, 120 mm/sec, Wired

Long summary description Epson TM-H5000II (012LG): Serial, w/o PS, ECW:
This is an auto-generated long summary of Epson TM-H5000II (012LG): Serial, w/o PS, ECW based on the first three specs of the first five spec groups.

Epson TM-H5000II (012LG): Serial, w/o PS, ECW. Print technology: Direct thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Connectivity technology: Wired, Serial interface type: RS-232, Standard interfaces: RS-232. Mean time between failures (MTBF): 360000 h, Autocutter durability: 1.5 million cuts, Country of origin: Spain. Product colour: White. AC input voltage: 24 V, Power supply: 180 W

Printing
Colour
No
Maximum resolution
180 x 180 DPI
Print columns
88 dots/line
Print speed
120 mm/sec
Print technology *
Direct thermal
Type *
POS printer
Ports & interfaces
Serial interface *
Yes
Serial interface type
RS-232
Bluetooth
No
Connectivity technology *
Wired
Standard interfaces
RS-232
Features
Mean time between failures (MTBF)
360000 h
Cutter
Yes
Autocutter durability
1.5 million cuts
Country of origin
Spain
Built-in sensors details
Paper end sensor, Paper end proximity sensor, Cover opening sensor, Shape top sensor, Shape bottom sensor
Safety
TÜV
Certification
CE Mark
Design
Product colour *
White
Power
AC input voltage
24 V
Power supply
180 W
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operational conditions
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
252 mm
Depth
351 mm
Height
201 mm
Weight
6.5 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
332 mm
Package depth
407 mm
Package height
285 mm
Package weight
7.42 kg
Logistics data
Harmonized System (HS) code
84433210
Products per pallet
24 pc(s)
Products per pallet layer
4 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet (UK)
36 pc(s)
Products per pallet layer (UK)
6 pc(s)
Pallet length (UK)
186 cm
Other features
Paper dimensions
79.50 ± 0.50 (L) mm x dia. 83.00 mm
Mean cycles between failures (MCBF)
52000000
Media types supported
Bead, Receipt
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 2 distributor(s)