location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell Dolphin CT60 handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dolphin CT60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CT60-L1N-BSC210E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706998264916 show
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:36:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Honeywell CT60-L1N-BSC210E user manual (7.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Honeywell Dolphin CT60 handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11.9 cm (4.7") 1280 x 720 pixels Touchscreen
  • - DDR4 0.003 GB
  • - Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC
  • - Snapdragon 2.2 GHz
  • - GPS (satellite) Android 7.1.1
  • - Bluetooth Data network: Edge, GPRS, GSM, HSPA+, LTE, UMTS Near Field Communication (NFC) Wi-Fi
  • - Built-in camera 13 MP
  • - Built-in microphone Phone function
  • - Lithium-Ion (Li-Ion) 4040 mAh
  • - Black
Long product name Honeywell Dolphin CT60 handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black :
The long product name of Honeywell Dolphin CT60 handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dolphin CT60, Android 7.1.1, 1D/2D, 4GB RAM, 32GB Flash, 13MP, WWAN, Bluetooth 5.0, NFC, 4040 mAh, ETSI
More>>>
Short summary description Honeywell Dolphin CT60 handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black:
This short summary of the Honeywell Dolphin CT60 handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell Dolphin CT60, 11.9 cm (4.7"), 1280 x 720 pixels, LCD, Multi-touch, Capacitive, 0.003 GB

Long summary description Honeywell Dolphin CT60 handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black:
This is an auto-generated long summary of Honeywell Dolphin CT60 handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black based on the first three specs of the first five spec groups.

Honeywell Dolphin CT60. Display diagonal: 11.9 cm (4.7"), Display resolution: 1280 x 720 pixels, Touch technology: Multi-touch. Internal memory: 0.003 GB, Flash memory: 32 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC. Processor frequency: 2.2 GHz, Processor manufacturer: Qualcomm, Processor family: Snapdragon. Operating system installed: Android. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Barcode reader

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)