location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Precision Controller f Xbox

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Precision Controller f Xbox
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
963309-0914
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:11:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited warranty - 2 years
Long product name Logitech Precision Controller f Xbox :
The long product name of Logitech Precision Controller f Xbox. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech Precision Controller
More>>>
Logitech Precision Controller f Xbox:
The official description of Logitech Precision Controller f Xbox as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A sleek, comfortable shape that fits your hands beautifully... all the buttons you need to dominate Xbox games... two analogue sticks with a full 360 degrees of control... and the quality you've come to expect from Logitech. All in a package that fits almost any budget. It's about the 100% Xbox-compatible Logitech Precision Controller. It works with every Xbox game on the market. Now go dominate!

Short summary description Logitech Precision Controller f Xbox:
This short summary of the Logitech Precision Controller f Xbox data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Precision Controller f Xbox, Wired

Long summary description Logitech Precision Controller f Xbox:
This is an auto-generated long summary of Logitech Precision Controller f Xbox based on the first three specs of the first five spec groups.

Logitech Precision Controller f Xbox. Connectivity technology: Wired

Input device
Buttons quantity
8
Ports & interfaces
Connectivity technology *
Wired
Source Testseek summary Average rating
Reviews
Updated:
2014-09-20 02:39:51
Uk has collected 6 expert reviews for Logitech Precision Controller f Xbox and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pocket-lint.com
Updated:
2014-09-20 02:39:51
Ironically now that Controller S is standard in the box, this is the one of the few firms supporting larger-handed Xbox gamers...
50%
brighthub.com
Updated:
2014-09-20 02:39:50
Im tired of the wired controllers, arent you?Logitech Precision Wireless ControllerProduct DetailsWhen you think of wireless, you are probably thinking about the Internet connection that you have in your living room. Did you ever think that a contro...
100%
Computerpoweruser.com
Updated:
2014-09-20 02:39:51
Not only have graphics improved mightily since the old Atari 2600, controllers have come a long way since those single button joystick days, as well. In addition to more buttons than your average person has fingers, todays controllers are also severi...
0%
Brand Image Product code Product Stock Price from
Microsoft

Microsoft Xbox Controller S/XM
(show image)
K86-00014 Xbox Controller S/XM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)