location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu MHV2120BH internal hard drive 2.5" 120 GB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MHV2120BH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MHV2120BH
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu MHV2120BH internal hard drive 2.5" 120 GB Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 120 GB 2.5" 5400 RPM Serial ATA
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 1.5 Gbit/s
Warranty: 3 Years
Long product name Fujitsu MHV2120BH internal hard drive 2.5" 120 GB Serial ATA :
The long product name of Fujitsu MHV2120BH internal hard drive 2.5" 120 GB Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

120GB Mobile Hard Drive 2.5" SATA 5400 RPM
More>>>
Fujitsu MHV2120BH internal hard drive 2.5" 120 GB Serial ATA:
The official description of Fujitsu MHV2120BH internal hard drive 2.5" 120 GB Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Put Fujitsu 2.5-inch Serial ATA hard disk drives to work for you

A leading player in the promotion of SATA technology, Fujitsu was the first hard disk drive manufacturer to introduce a 2.5-inch SATA-based drive. Now Fujitsu is releasing its latest generation of SATA hard disk drives, featuring storage capacities of up to 120 GB.

This efficient hard disk drive provides the best of all worlds. With higher shock tolerance and improved input-output per second (IOPS) rates, both performance and reliability are increased when using multiple hard disk drives. Fluid Dynamic Bearing (FDB) motors help limit acoustic noise, ensuring whisper-quiet operation. And you can rely on the 2.5-inch SATA hard disk drives to meet industry specifications. After all, as an early member of the SATA Working Group, Fujitsu helped define the specifications for SATA.

The 2.5-inch hard disk drives' reduced power consumption and low cost make it equivalent to traditional Parallel ATA hard disk drives, and enable innovation and improvements in everything from laptop and notebook computers to compact RAID systems.

The Fujitsu 2.5-inch SATA hard disk drive is clearly the wave of the future. And the technical savvy of Fujitsu, coupled with its strong customer support programs, can help you make the seamless migration to 2.5-inch hard disk drives and position your business for the future.

Short summary description Fujitsu MHV2120BH internal hard drive 2.5" 120 GB Serial ATA:
This short summary of the Fujitsu MHV2120BH internal hard drive 2.5" 120 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu MHV2120BH, 2.5", 120 GB, 5400 RPM

Long summary description Fujitsu MHV2120BH internal hard drive 2.5" 120 GB Serial ATA:
This is an auto-generated long summary of Fujitsu MHV2120BH internal hard drive 2.5" 120 GB Serial ATA based on the first three specs of the first five spec groups.

Fujitsu MHV2120BH. HDD size: 2.5", HDD capacity: 120 GB, HDD speed: 5400 RPM

Features
HDD size *
2.5"
HDD capacity *
120 GB
HDD speed *
5400 RPM
Interface *
Serial ATA
Type *
HDD
Storage drive buffer size
8 MB
HDD interface transfer rate
1.5 Gbit/s
HDD sustained transfer rate
150 MiB/s
Read seek time
12 ms
Features
Track to track seek time
1.5 ms
Average latency
5.56 ms
Bytes per sector
512
Power
Operating voltage
5 V
Weight & dimensions
Width
70 mm
Height
9.5 mm
Depth
100 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-09-10 01:01:55
Uk has collected 2 expert reviews for Fujitsu MHV2120BH internal hard drive 2.5" 120 GB Serial ATA but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
xbitlabs.com
Updated:
2013-09-10 01:01:54
After the manufacturers of notebook’s hard drives have overcome the psychological barrier of 100 gigabytes, the further growth of storage capacity is now regarded with more calm. The announcement of 200GB hard drives of 2.5” form-factor has no...
Bottom line The release of yet another 2.5” hard disk drive model broadens your and computer manufacturers’ choice. The results of our tests suggest that the Fujitsu MHV2120BH is no record-setter when it comes to performance alone. Its speed characteristi...
0%
Brand Image Product code Product Stock Price from
CoreParts

CoreParts AHDD015 internal hard drive 120 GB
(show image)
AHDD015 AHDD015 0.00
(excl. VAT)
0 (incl. VAT)