location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Carry Case nylon black f Notepac TM 39.1 cm (15.4")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case nylon black f Notepac TM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTM300V3
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Carry Case nylon black f Notepac TM 39.1 cm (15.4") :
The long product name of Targus Carry Case nylon black f Notepac TM 39.1 cm (15.4"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Model # CTM300 Trademark Notepac Computer Case
More>>>
Targus Carry Case nylon black f Notepac TM 39.1 cm (15.4"):
The official description of Targus Carry Case nylon black f Notepac TM 39.1 cm (15.4") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A stylish combination of durable nylon and luxurious Koskin, this Computer Storage Solution that accommodates notebooks up to 15". Features an adjustable, protective notebook section, a rear pocket for files or magazines and a front file section with pockets for CDs, pens, a mobile phone, PDA, and much, much morePadded notebook computer compartment for machines up to 15"
Affordable & fully featured notebook case utilizing a combination of stylish materials
Adjustable notebook section protecting your notebook from movement
Convenient rear pocket for your files or magazines
Multiple pockets for improved organization

Short summary description Targus Carry Case nylon black f Notepac TM 39.1 cm (15.4"):
This short summary of the Targus Carry Case nylon black f Notepac TM 39.1 cm (15.4") data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Carry Case nylon black f Notepac TM, 39.1 cm (15.4")

Long summary description Targus Carry Case nylon black f Notepac TM 39.1 cm (15.4"):
This is an auto-generated long summary of Targus Carry Case nylon black f Notepac TM 39.1 cm (15.4") based on the first three specs of the first five spec groups.

Targus Carry Case nylon black f Notepac TM. Maximum screen size: 39.1 cm (15.4")

Features
Maximum screen size *
39.1 cm (15.4")
Product main colour *
Black
Weight & dimensions
Notebook compartment dimensions (W x D x H)
330 x 300 x 50 mm
Other features
Dimensions (WxDxH)
380 x 310 x 60 mm
Brand Image Product code Product Stock Price from
Targus Carry Case nylon black f Notepac TM Targus Carry Case nylon black f Notepac TM
(show image)
CTM300V3?KIT Carry Case nylon black f Notepac TM 0.00
(excl. VAT)
0 (incl. VAT)
Targus TRADEMARK TM NOTEPAC 39.1 cm (15.4") Black Targus TRADEMARK TM NOTEPAC 39.1 cm (15.4") Black
(show image)
CTM300V2 TRADEMARK TM NOTEPAC 0.00
(excl. VAT)
0 (incl. VAT)
Targus 16” Trademark Standard Computer Case Targus 16” Trademark Standard Computer Case
(show image)
CTM300 16” Trademark Standard Computer Case 0.00
(excl. VAT)
0 (incl. VAT)