location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P134-001-VGA DisplayPort to VGA Active Adapter Video Converter, Black (M/F), 1 ft. (0.31 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P134-001-VGA DisplayPort to VGA Active Adapter Video Converter, Black (M/F), 1 ft. (0.31 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P134-001-VGA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332212870 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:39:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P134-001-VGA DisplayPort to VGA Active Adapter Video Converter, Black (M/F), 1 ft. (0.31 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Continue using your current VGA display without the expense of a new DP monitor
  • - Delivers high-definition picture quality at resolutions up to 1920 x 1200, including 1080p
  • - Compact unit fits easily into briefcase or laptop bag for instant use anywhere
  • - Plug-and-play operation with no software required for easy, immediate installation
  • - Ideal for video presentations and watching movies in HD on a VGA display
Warranty: 3-year limited
Long product name Tripp Lite P134-001-VGA DisplayPort to VGA Active Adapter Video Converter, Black (M/F), 1 ft. (0.31 m) :
The long product name of Tripp Lite P134-001-VGA DisplayPort to VGA Active Adapter Video Converter, Black (M/F), 1 ft. (0.31 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort to VGA Active Adapter Video Converter, Black (M/F), 1 ft. (0.31 m)
More>>>
Tripp Lite P134-001-VGA DisplayPort to VGA Active Adapter Video Converter, Black (M/F), 1 ft. (0.31 m):
The official description of Tripp Lite P134-001-VGA DisplayPort to VGA Active Adapter Video Converter, Black (M/F), 1 ft. (0.31 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DP to VGA Converter Connects a DisplayPort Source to Your Existing VGA Display
This DisplayPort to VGA active adapter connects a VGA monitor, projector or television to the DisplayPort output on your PC, Chromebook or other compatible computer or tablet. It features a male DP connector and a female HD15 connector, allowing you to continue using your existing VGA display and VGA cable to transmit video signals without the expense of a new DP display.

Transmits Outstanding 1080p Video for High-Definition Presentations
Ideal for classrooms, lecture halls and anywhere else you may give a presentation, this DisplayPort to VGA converter supports computer video resolutions up to 1920 x 1200, including 1080p, and high-definition resolutions up to 1080p. The active adapter converts both Single-Mode and Dual-Mode (DP++) DisplayPort output. It’s recommended for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals.

Ready to Use Right Out of the Package
The plug-and-play adapter requires no software, drivers or external power, works with both Windows and Mac operating systems, and is compatible with laptops, tablets and other devices equipped with a female DisplayPort. With its small size, the P134-001-VGA is recommended for stowing in your laptop bag and carrying to school, the office or the latest trade show.

3-Year Warranty
The P134-001-VGA is backed by a 3-year warranty, ensuring reliability and performance.

Short summary description Tripp Lite P134-001-VGA DisplayPort to VGA Active Adapter Video Converter, Black (M/F), 1 ft. (0.31 m):
This short summary of the Tripp Lite P134-001-VGA DisplayPort to VGA Active Adapter Video Converter, Black (M/F), 1 ft. (0.31 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P134-001-VGA DisplayPort to VGA Active Adapter Video Converter, Black (M/F), 1 ft. (0.31 m), 0.31 m, VGA (D-Sub), DisplayPort, Male, Female, Straight

Long summary description Tripp Lite P134-001-VGA DisplayPort to VGA Active Adapter Video Converter, Black (M/F), 1 ft. (0.31 m):
This is an auto-generated long summary of Tripp Lite P134-001-VGA DisplayPort to VGA Active Adapter Video Converter, Black (M/F), 1 ft. (0.31 m) based on the first three specs of the first five spec groups.

Tripp Lite P134-001-VGA DisplayPort to VGA Active Adapter Video Converter, Black (M/F), 1 ft. (0.31 m). Cable length: 0.31 m, Connector 1: VGA (D-Sub), Connector 2: DisplayPort. Weight: 30 g, Width: 38.1 mm, Depth: 41.9 mm. Quantity per pack: 1 pc(s), Package width: 177.8 mm, Package depth: 12.7 mm. Master (outer) case width: 350.5 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 398.8 mm

Features
Connector 1 form factor
Straight
Cable length *
0.31 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour
Black
Plug and Play
Yes
Country of origin
Vietnam
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
30 g
Width
38.1 mm
Depth
41.9 mm
Weight & dimensions
Height
20.1 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
177.8 mm
Package depth
12.7 mm
Package height
228.6 mm
Package weight
40 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
350.5 mm
Master (outer) case length
25.4 mm
Master (outer) case height
398.8 mm
Master (outer) case gross weight
430 g
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332212877
Brand Image Product code Product Stock Price from
Tripp Lite P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft. Tripp Lite P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft.
(show image)
P136-001 P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-001-GC DisplayPort to DVI Adapter Video Converter, Black (M/F), 1 ft. (0.31 m) Tripp Lite P134-001-GC DisplayPort to DVI Adapter Video Converter, Black (M/F), 1 ft. (0.31 m)
(show image)
P134-001-GC P134-001-GC DisplayPort to DVI Adapter Video Converter, Black (M/F), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack Tripp Lite P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack
(show image)
P136-000-BP P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-VGA-BP Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter (M/F), Black, 6-in. (15.24 cm), 50 pack Tripp Lite P137-06N-VGA-BP Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter (M/F), Black, 6-in. (15.24 cm), 50 pack
(show image)
P137-06N-VGA-BP P137-06N-VGA-BP Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter (M/F), Black, 6-in. (15.24 cm), 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06N-HVV2BP DisplayPort to VGA/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 Pack Tripp Lite P136-06N-HVV2BP DisplayPort to VGA/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 Pack
(show image)
P136-06N-HVV2BP P136-06N-HVV2BP DisplayPort to VGA/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06NHDV4KBP DisplayPort to VGA/DVI/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 pack Tripp Lite P136-06NHDV4KBP DisplayPort to VGA/DVI/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 pack
(show image)
P136-06NHDV4KBP P136-06NHDV4KBP DisplayPort to VGA/DVI/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-06NVGAV2BP DisplayPort to VGA Active Adapter Video Converter , DP ver 1.2 (M/F), 6-in. (15.24 cm), 50 pack Tripp Lite P134-06NVGAV2BP DisplayPort to VGA Active Adapter Video Converter , DP ver 1.2 (M/F), 6-in. (15.24 cm), 50 pack
(show image)
P134-06NVGAV2BP P134-06NVGAV2BP DisplayPort to VGA Active Adapter Video Converter , DP ver 1.2 (M/F), 6-in. (15.24 cm), 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-06N-VGA-BP DisplayPort to VGA Active Adapter Video Converter (M/F), 6-in. (15.24 cm), 50 Pack Tripp Lite P134-06N-VGA-BP DisplayPort to VGA Active Adapter Video Converter (M/F), 6-in. (15.24 cm), 50 Pack
(show image)
P134-06N-VGA-BP P134-06N-VGA-BP DisplayPort to VGA Active Adapter Video Converter (M/F), 6-in. (15.24 cm), 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm) Tripp Lite P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm)
(show image)
P137-06N-DVIB P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDVK6B Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, Black, 6 in. Tripp Lite P137-06N-HDVK6B Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, Black, 6 in.
(show image)
P137-06N-HDVK6B P137-06N-HDVK6B Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, Black, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 7 distributor(s)
Österreich 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)