location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta 4120 Single-use battery D Alkaline

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04120 101 412 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496525348
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 09:56:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta 4120 Single-use battery D Alkaline
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - D Single-use battery
  • - Alkaline
  • - 1.5 V
  • - 2 pc(s)
Long product name Varta 4120 Single-use battery D Alkaline :
The long product name of Varta 4120 Single-use battery D Alkaline. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2x D Alkaline batteries, 1.5V, blister
More>>>
Varta 4120 Single-use battery D Alkaline:
The official description of Varta 4120 Single-use battery D Alkaline as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- New innovative foilpacks: Eyecatching, for hooks & stackable on shelves.
- Clear communication of recommended use by way of icons.
- “Made in Germany“ as the proof of origin on the blister front of the most important product types.
- Single Press Out enables easy opening of the pack and good storage for unused batteries.

Short summary description Varta 4120 Single-use battery D Alkaline:
This short summary of the Varta 4120 Single-use battery D Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.

Varta 4120, Single-use battery, D, Alkaline, 1.5 V, 2 pc(s), Blue, Yellow

Long summary description Varta 4120 Single-use battery D Alkaline:
This is an auto-generated long summary of Varta 4120 Single-use battery D Alkaline based on the first three specs of the first five spec groups.

Varta 4120. Battery type: Single-use battery, Battery size(s): D, Battery technology: Alkaline. Height: 61.5 mm, Diameter: 3.42 cm, Weight: 141.5 g. Package weight: 291 g. Package dimensions (WxDxH): 80 x 35 x 120 mm, Battery form factor: Cylindrical, Type: AM1, MN1300, Torcia, LR20

Battery
Battery type *
Single-use battery
Battery size(s) *
D
Battery technology *
Alkaline
Battery voltage *
1.5 V
Product colour
Blue, Yellow
Number of batteries included *
2 pc(s)
Weight & dimensions
Height
61.5 mm
Weight & dimensions
Diameter
3.42 cm
Weight
141.5 g
Packaging data
Package weight
291 g
Other features
Package dimensions (WxDxH)
80 x 35 x 120 mm
Battery form factor
Cylindrical
Type
AM1, MN1300, Torcia, LR20
Brand Image Product code Product Stock Price from
Varta CR 15 H270 Single-use battery CR2 Lithium Varta CR 15 H270 Single-use battery CR2 Lithium
(show image)
06206 301 402 CR 15 H270 0.00
(excl. VAT)
0 (incl. VAT)
Varta High Energy AA Single-use battery Alkaline Varta High Energy AA Single-use battery Alkaline
(show image)
04906 301 112 High Energy AA 0.00
(excl. VAT)
0 (incl. VAT)
Varta Longlife AA LR6 Single-use battery Alkaline Varta Longlife AA LR6 Single-use battery Alkaline
(show image)
04106 301 124 Longlife AA LR6 0.00
(excl. VAT)
0 (incl. VAT)
Varta Longlife AA LR6 Single-use battery Alkaline Varta Longlife AA LR6 Single-use battery Alkaline
(show image)
04106 301 112 Longlife AA LR6 0.00
(excl. VAT)
0 (incl. VAT)
Varta Longlife AAA Single-use battery Alkaline Varta Longlife AAA Single-use battery Alkaline
(show image)
04103 301 124 Longlife AAA 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04114110412 Single-use battery C Alkaline Varta 04114110412 Single-use battery C Alkaline
(show image)
04114 110 412 04114110412 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00381101111 Single-use battery Silver-Oxide (S) Varta 00381101111 Single-use battery Silver-Oxide (S)
(show image)
V381 00381101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04120110412 Single-use battery D Alkaline Varta 04120110412 Single-use battery D Alkaline
(show image)
04120 110 412 04120110412 0.00
(excl. VAT)
0 (incl. VAT)
Varta CR1225 Single-use battery Lithium Varta CR1225 Single-use battery Lithium
(show image)
06225 101 401 CR1225 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00373101111 Single-use battery Silver-Oxide (S) Varta 00373101111 Single-use battery Silver-Oxide (S)
(show image)
V373 00373101111 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 4 distributor(s)
Lithuania 1 distributor(s)
Italia 1 distributor(s)