Epson logo

Epson Air Filter - ELPAF16 - EMP-260/280

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73974
Info modified on:
14 Mar 2024, 17:59:01
Long product name Epson Air Filter - ELPAF16 - EMP-260/280:

Air Filter - ELPAF16 - EMP-260/280

Short summary description Epson Air Filter - ELPAF16 - EMP-260/280:

Epson Air Filter - ELPAF16 - EMP-260/280, Filter kit, Epson, Black, White, EMP-260, EMP-280, 94 mm, 286 mm

Long summary description Epson Air Filter - ELPAF16 - EMP-260/280:

Epson Air Filter - ELPAF16 - EMP-260/280. Product type: Filter kit, Brand compatibility: Epson, Product colour: Black, White. Package width: 94 mm, Package depth: 286 mm, Package height: 47 mm. Products per pallet: 800 pc(s), Quantity per pack: 1 pc(s), Pallet gross width: 120 cm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.