location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton PW9130N1500R-EBM2U UPS battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PW9130N1500R-EBM2U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PW9130N1500R-EBM2U
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2020 12:08:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Jul 2020
Product end of life date
Long product name Eaton PW9130N1500R-EBM2U UPS battery :
The long product name of Eaton PW9130N1500R-EBM2U UPS battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Extended Battery Module (EBM) for Eaton 9130 1500VA Rackmount UPSs, 28.1 kg, Black Bezel
More>>>
Short summary description Eaton PW9130N1500R-EBM2U UPS battery:
This short summary of the Eaton PW9130N1500R-EBM2U UPS battery data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton PW9130N1500R-EBM2U, Black, Eaton 9130, 28.1 kg, 439 mm, 86 mm, 429 mm

Long summary description Eaton PW9130N1500R-EBM2U UPS battery:
This is an auto-generated long summary of Eaton PW9130N1500R-EBM2U UPS battery based on the first three specs of the first five spec groups.

Eaton PW9130N1500R-EBM2U. Product colour: Black, Compatibility: Eaton 9130. Weight: 28.1 kg, Width: 439 mm, Height: 86 mm