location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DP-105-111 EDG

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP-105-111 EDG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A62B098111
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3540260008790 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson DP-105-111 EDG
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Device compatibility: Inkjet printer
  • - Brand compatibility: Epson
  • - Grey
  • - Country of origin: Taiwan
  • - Quantity per pack: 1
Long product name Epson DP-105-111 EDG :
The long product name of Epson DP-105-111 EDG. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DP-105-111 EDG
More>>>
Epson DP-105-111 EDG:
The official description of Epson DP-105-111 EDG as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DM-D standard unit for DM-D105 ; Epson Dark Grey (EDG)

Short summary description Epson DP-105-111 EDG:
This short summary of the Epson DP-105-111 EDG data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DP-105-111 EDG, Grey, 1 pc(s)

Long summary description Epson DP-105-111 EDG:
This is an auto-generated long summary of Epson DP-105-111 EDG based on the first three specs of the first five spec groups.

Epson DP-105-111 EDG. Device compatibility: Inkjet printer, Brand compatibility: Epson, Compatibility: DM-D500BA DM-D210BF DM-D210BB DM-D210BA DM-D110BB DM-D110BA DM-D110BA DM-D110BA DM-D110, Product colour: Grey. Quantity per pack: 1 pc(s)

Features
Device compatibility *
Inkjet printer
Brand compatibility *
Epson
Compatibility *
DM-D500BA DM-D210BF DM-D210BB DM-D210BA DM-D110BB DM-D110BA DM-D110BA DM-D110BA DM-D110
Product colour
Grey
Country of origin
Taiwan
Packaging data
Quantity per pack *
1 pc(s)
Package width
45 mm
Package depth
310 mm
Package height
45 mm
Package weight
168 g
Logistics data
Products per pallet
1200 pc(s)
Pallet gross width
80 cm
Logistics data
Pallet gross length
120 cm
Pallet gross height
114 cm
Master (outer) case length
460 mm
Master (outer) case width
320 mm
Master (outer) case height
190 mm
Products per master (outer) case
40 pc(s)
Products per pallet layer
200 pc(s)
Products per pallet layer (UK)
240 pc(s)
Products per pallet (UK)
1440 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
114 cm
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 1 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
México 1 distributor(s)