location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 0732A023 tray/feeder 500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0732A023
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0732A023 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013803108781 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 00:34:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon 0732A023 tray/feeder 500 sheets :
The long product name of Canon 0732A023 tray/feeder 500 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sheet feeder for MF6780dw, 500 sheets
More>>>
Canon 0732A023 tray/feeder 500 sheets:
The official description of Canon 0732A023 tray/feeder 500 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

500 sheet Cassette is for:
- imageCLASS D1120
- imageCLASS D1150
- imageCLASS D1170
- imageCLASS D1180

Short summary description Canon 0732A023 tray/feeder 500 sheets:
This short summary of the Canon 0732A023 tray/feeder 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 0732A023, MF6780dw, 500 sheets, 5.2 kg, 450 x 472 x 166.3 mm

Long summary description Canon 0732A023 tray/feeder 500 sheets:
This is an auto-generated long summary of Canon 0732A023 tray/feeder 500 sheets based on the first three specs of the first five spec groups.

Canon 0732A023. Compatibility: MF6780dw, Maximum capacity: 500 sheets. Weight: 5.2 kg. Dimensions (WxDxH): 450 x 472 x 166.3 mm

Features
Compatibility *
MF6780dw
Maximum capacity
500 sheets
Media formats
Letter
Yes
Weight & dimensions
Weight
5.2 kg
Logistics data
Harmonized System (HS) code
84439990
Other features
Dimensions (WxDxH)
450 x 472 x 166.3 mm
Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)