GBC logo

GBC Document Laminating Pouches A3 2x175 Micron Gloss (100)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26214
Info modified on:
14 Mar 2024, 18:41:43
Long product name GBC Document Laminating Pouches A3 2x175 Micron Gloss (100):

A3, 303 x 426mm, 2 x 175 micron, 100 pcs

Short summary description GBC Document Laminating Pouches A3 2x175 Micron Gloss (100):

GBC Document Laminating Pouches A3 2x175 Micron Gloss (100), Transparent, Glossy, A3, 0.35 mm, China, 303 mm

Long summary description GBC Document Laminating Pouches A3 2x175 Micron Gloss (100):

GBC Document Laminating Pouches A3 2x175 Micron Gloss (100). Product colour: Transparent, Surface finish: Glossy, Format: A3. Width: 303 mm, Height: 426 mm, Package width: 312 mm. Quantity per pack: 100 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.