location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2150 LASER 20PPM USB PAR 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2150 LASER 20PPM USB PAR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2150 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:14:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-2150 LASER 20PPM USB PAR 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - 20 ppm
  • - Maximum duty cycle: 100000 pages per month
  • - Internal memory: 16 MB 166 MHz
More>>>
Short summary description Samsung ML-2150 LASER 20PPM USB PAR 1200 x 1200 DPI:
This short summary of the Samsung ML-2150 LASER 20PPM USB PAR 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2150 LASER 20PPM USB PAR, 1200 x 1200 DPI, 20 ppm

Long summary description Samsung ML-2150 LASER 20PPM USB PAR 1200 x 1200 DPI:
This is an auto-generated long summary of Samsung ML-2150 LASER 20PPM USB PAR 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Samsung ML-2150 LASER 20PPM USB PAR. Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 20 ppm

Printing
Colour *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Features
Maximum duty cycle *
100000 pages per month
Page description languages *
EPSON FX, PCL 6
Performance
Internal memory *
16 MB
Maximum internal memory
144 MB
Processor frequency
166 MHz
Sound power level (standby)
35 dB
Weight & dimensions
Weight
13.5 kg
Dimensions (WxDxH)
386 x 436 x 329 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:53:37
Uk has collected 1 expert review for Samsung ML-2150 LASER 20PPM USB PAR 1200 x 1200 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
silentpcreview.com
Updated:
2011-10-04 02:53:37
The Samsung ML-2150 is the second printing device to be submitted for review, another substantial no-nonsense business machine. Its bit quieter than the Samsung multifunction reviewed a couple weeks ago; still not silent in idle, only in sleep. But it...
0%